Visual Sound, Inc. Foam windscreen for all PL Series VOCAL microphones WSPL-1

Description
Electro-Voice Foam windscreen for all PL Series VOCAL microphones. Black. Optional item.
Description
Electro-Voice Foam windscreen for all PL Series VOCAL microphones. Black. Optional item.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Foam windscreen for all PL Series VOCAL microphones
WSPL-1
Foam windscreen for all PL Series VOCAL microphones WSPL-1
Electro-Voice Foam windscreen for all PL Series VOCAL microphones. Black. Optional item.

Electro-Voice

Foam windscreen for all PL Series VOCAL microphones. Black. Optional item.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WSPL-1
Product Name Foam windscreen for all PL Series VOCAL microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details