Cirrus Logic, Inc. Microphones - CS7250B-CAZR CS7250B-CAZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867324-CS7250B-CAZR Series: CS7250B Features: 35 Hz ~ 13 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 1.98 V Omnidirectional (-36dB ±1dB @ 94dB SPL) Surface Mount Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 2A (4 Weeks) HTSUS: 8518.10.8030 Other Part Number: -CS7250B-CAZR, 598-2449-1, 598-2449-2, CS7250B-CAZR/B1, 598-2449-6
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867324-CS7250B-CAZR Series: CS7250B Features: 35 Hz ~ 13 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 1.98 V Omnidirectional (-36dB ±1dB @ 94dB SPL) Surface Mount Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 2A (4 Weeks) HTSUS: 8518.10.8030 Other Part Number: -CS7250B-CAZR, 598-2449-1, 598-2449-2, CS7250B-CAZR/B1, 598-2449-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - CS7250B-CAZR - 867324-CS7250B-CAZR - Win Source Electronics
Laguna Hills, CA, United States
Microphones - CS7250B-CAZR
867324-CS7250B-CAZR
Microphones - CS7250B-CAZR 867324-CS7250B-CAZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867324-CS7250B-CAZR Series: CS7250B Features: 35 Hz ~ 13 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 1.98 V Omnidirectional (-36dB ±1dB @ 94dB SPL) Surface Mount Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 2A (4 Weeks) HTSUS: 8518.10.8030 Other Part Number: -CS7250B-CAZR, 598-2449-1, 598-2449-2, CS7250B-CAZR/B1, 598-2449-6

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867324-CS7250B-CAZR
Series: CS7250B
Features: 35 Hz ~ 13 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 1.98 V Omnidirectional (-36dB ±1dB @ 94dB SPL) Surface Mount
Package: Reel - TR
Part Status: Obsolete
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 2A (4 Weeks)
HTSUS: 8518.10.8030
Other Part Number: -CS7250B-CAZR, 598-2449-1, 598-2449-2, CS7250B-CAZR/B1, 598-2449-6

Buy Now Datasheet
Futian, China
Audio Products - Microphones
CS7250B-CAZR
Audio Products - Microphones CS7250B-CAZR
MIC MEMS DIGITAL PDM OMNI -36DB

MIC MEMS DIGITAL PDM OMNI -36DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 867324-CS7250B-CAZR CS7250B-CAZR
Product Name Microphones - CS7250B-CAZR Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details