RS Components, Ltd. Speakers 527033

Description
VOX 80 KIT
Request a Quote
Description
VOX 80 KIT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 527033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
527033
Speakers 527033
VOX 80 KIT

VOX 80 KIT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 527033
Product Name Speakers
SPL 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
Speaker Drivers - 8158744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
Miniature Speakers - 1797437 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
Speaker Drivers - 512815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.94 inch (100 mm)
View Details