Visual Sound, Inc. Omnidirectional Condenser Micro-Lavalier Microphone, Black WL93

Description
Shure Incorporated The model WL93 is a Black Omnidirectional Condenser Micro-Lavalier Microphone designed for general speech applications where a visually unobtrusive microphone is desirable. Model WL93 Microphones are economical omnidirectional, subminiature, lavalier, condenser microphones designed for general speech applications where a visually unobtrusive microphone is desirable. All WL93 models are supplied with a mounting block with attached tie bar, a sew-on mounting bracket, and an acoustic windscreen to minimize wind noise in outdoor applications. All WL93 models include a cable terminated with a 4-pin mini connector which connects directly to a Shure wireless body-pack transmitter. WL93- Black, with 4-foot (1.2 m) Cable. WL93-6 Black, with 6-foot (1.9 m) Cable. WL93T - Tan, with 4-foot (1.2 m) Cable. WL93-6T - Tan, with 6-foot (1.9 m) Cable. Subminiature lavalier design; ideal size for theater, television broadcasting, video, film, and sound reinforcement Small, inconspicuous mounting hardware Full, clear sound comparable to larger microphones Smooth extended frequency response with presence rise specially tailored for chest-worn microphone operation Controlled low-frequency rolloff reduces low-frequency clothing and room noise Low distortion, wide dynamic range Uniform omnidirectional polar pattern Preamplifier assembly (SM93) can be pocketed, strapped to the body, or clipped to belt or waistband Wide-range phantom powering (SM93) accepts all commonly used voltages Furnished Accessories : Black Windscreen RK355WS, Black Tie Clip Assembly RK354SB, Black Sew-on Mounting Bracket 65B1733, Zippered Carrying Bag 26A13
Description
Shure Incorporated The model WL93 is a Black Omnidirectional Condenser Micro-Lavalier Microphone designed for general speech applications where a visually unobtrusive microphone is desirable. Model WL93 Microphones are economical omnidirectional, subminiature, lavalier, condenser microphones designed for general speech applications where a visually unobtrusive microphone is desirable. All WL93 models are supplied with a mounting block with attached tie bar, a sew-on mounting bracket, and an acoustic windscreen to minimize wind noise in outdoor applications. All WL93 models include a cable terminated with a 4-pin mini connector which connects directly to a Shure wireless body-pack transmitter. WL93- Black, with 4-foot (1.2 m) Cable. WL93-6 Black, with 6-foot (1.9 m) Cable. WL93T - Tan, with 4-foot (1.2 m) Cable. WL93-6T - Tan, with 6-foot (1.9 m) Cable. Subminiature lavalier design; ideal size for theater, television broadcasting, video, film, and sound reinforcement Small, inconspicuous mounting hardware Full, clear sound comparable to larger microphones Smooth extended frequency response with presence rise specially tailored for chest-worn microphone operation Controlled low-frequency rolloff reduces low-frequency clothing and room noise Low distortion, wide dynamic range Uniform omnidirectional polar pattern Preamplifier assembly (SM93) can be pocketed, strapped to the body, or clipped to belt or waistband Wide-range phantom powering (SM93) accepts all commonly used voltages Furnished Accessories : Black Windscreen RK355WS, Black Tie Clip Assembly RK354SB, Black Sew-on Mounting Bracket 65B1733, Zippered Carrying Bag 26A13

Suppliers

Company
Product
Description
Supplier Links
Omnidirectional Condenser Micro-Lavalier Microphone, Black - WL93 - Visual Sound, Inc.
Broomall, PA, USA
Omnidirectional Condenser Micro-Lavalier Microphone, Black
WL93
Omnidirectional Condenser Micro-Lavalier Microphone, Black WL93
Shure Incorporated The model WL93 is a Black Omnidirectional Condenser Micro-Lavalier Microphone designed for general speech applications where a visually unobtrusive microphone is desirable. Model WL93 Microphones are economical omnidirectional, subminiature, lavalier, condenser microphones designed for general speech applications where a visually unobtrusive microphone is desirable. All WL93 models are supplied with a mounting block with attached tie bar, a sew-on mounting bracket, and an acoustic windscreen to minimize wind noise in outdoor applications. All WL93 models include a cable terminated with a 4-pin mini connector which connects directly to a Shure wireless body-pack transmitter. WL93- Black, with 4-foot (1.2 m) Cable. WL93-6 Black, with 6-foot (1.9 m) Cable. WL93T - Tan, with 4-foot (1.2 m) Cable. WL93-6T - Tan, with 6-foot (1.9 m) Cable. Subminiature lavalier design; ideal size for theater, television broadcasting, video, film, and sound reinforcement Small, inconspicuous mounting hardware Full, clear sound comparable to larger microphones Smooth extended frequency response with presence rise specially tailored for chest-worn microphone operation Controlled low-frequency rolloff reduces low-frequency clothing and room noise Low distortion, wide dynamic range Uniform omnidirectional polar pattern Preamplifier assembly (SM93) can be pocketed, strapped to the body, or clipped to belt or waistband Wide-range phantom powering (SM93) accepts all commonly used voltages Furnished Accessories : Black Windscreen RK355WS, Black Tie Clip Assembly RK354SB, Black Sew-on Mounting Bracket 65B1733, Zippered Carrying Bag 26A13

Shure Incorporated

The model WL93 is a Black Omnidirectional Condenser Micro-Lavalier Microphone designed for general speech applications where a visually unobtrusive microphone is desirable.

Model WL93 Microphones are economical omnidirectional, subminiature, lavalier, condenser microphones designed for general speech applications where a visually unobtrusive microphone is desirable. All WL93 models are supplied with a mounting block with attached tie bar, a sew-on mounting bracket, and an acoustic windscreen to minimize wind noise in outdoor applications. All WL93 models include a cable terminated with a 4-pin mini connector which connects directly to a Shure wireless body-pack transmitter.
WL93- Black, with 4-foot (1.2 m) Cable.
WL93-6 Black, with 6-foot (1.9 m) Cable.
WL93T - Tan, with 4-foot (1.2 m) Cable. WL93-6T - Tan, with 6-foot (1.9 m) Cable.

  • Subminiature lavalier design; ideal size for theater, television broadcasting, video, film, and sound reinforcement
  • Small, inconspicuous mounting hardware
  • Full, clear sound comparable to larger microphones
  • Smooth extended frequency response with presence rise specially tailored for chest-worn microphone operation
  • Controlled low-frequency rolloff reduces low-frequency clothing and room noise
  • Low distortion, wide dynamic range
  • Uniform omnidirectional polar pattern
  • Preamplifier assembly (SM93) can be pocketed, strapped to the body, or clipped to belt or waistband
  • Wide-range phantom powering (SM93) accepts all commonly used voltages
  • Furnished Accessories : Black Windscreen RK355WS, Black Tie Clip Assembly RK354SB, Black Sew-on Mounting Bracket 65B1733, Zippered Carrying Bag 26A13
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WL93
Product Name Omnidirectional Condenser Micro-Lavalier Microphone, Black
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Omnidirectional, Analog Output MEMS Microphone - FB38A3729H3-C-1 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details