WINDSCREEN FOR CM-20/CM-20H -- REPLACEMENT WINDSCREEN FOR CM-20 &/OR CM-20H.
Visual Sound, Inc.
Replacement windscreen for CM-20 &/or CM-20H.
Windscreen for CM-20/CM-20H
Description
Azden Corporation
Weight 1.00 lbs....
Weight 1.00 lbs.
Description
Azden Corporation
Weight 1.00 lbs....
Weight 1.00 lbs.
Suppliers
Azden Corporation
Weight 1.00 lbs....
Weight 1.00 lbs.
Azden Corporation
Weight 1.00 lbs....
Weight 1.00 lbs.
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
Windscreen for CM-20/CM-20H |
|
Product Name
|
Replacement windscreen for CM-20 &/or CM-20H. |
Unlock Full Specs
to access all available technical data
Similar Products
SN Ratio
73 dB
Features
Digital
Voltage
1.6 to 3.6 volts
View Details
Actual Size
5.9 inch (150 mm)
Features
Digital
Agency Approval
CE marked, UL listed, and RoHS compliant
View Details