Biamp Systems, Ltd. SCX Compatible Devices Parlé TCM-XA Ceiling Mic

Description
The Parlé TCM-XA is an AVB low-profile ceiling microphone and PoE+ (IEEE 802.3at Class 4, 30W) amplifier for use in Tesira systems. Comprising a network box and a ceiling microphone, each microphone includes Beamtracking technology with four 90-degree zones, providing full 360-degree coverage of the meeting space. Each network box has its own digital signal processing module and comes with an additional RJ-45 connector to add an optional TCM-XEX. A maximum of two microphones are permitted per network box (one TCM-X or TCM-XA with TCM-XEX). The 2-channel PoE+ amplifier includes an internal limiter, selectable power, and a burst mode to handle peak signals. Measures 5.90 inches (150mm) in diameter Uses only one channel of AEC per mic Network box includes DSP for Beamtracking and a PoE+ amplifier: Two channels Burst mode to handle peak loads; supports up to 40W (4Ω) or 30W (8Ω) per channel Software-selectable power vs. channel count Includes internal limiter function Beamtracking technology works out-of-box without any lobe aiming or room mapping Single cable connection via CAT cable LED mute status indicator Available in either black or white Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces Additional RJ-45 connection CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The Parlé TCM-XA is an AVB low-profile ceiling microphone and PoE+ (IEEE 802.3at Class 4, 30W) amplifier for use in Tesira systems. Comprising a network box and a ceiling microphone, each microphone includes Beamtracking technology with four 90-degree zones, providing full 360-degree coverage of the meeting space. Each network box has its own digital signal processing module and comes with an additional RJ-45 connector to add an optional TCM-XEX. A maximum of two microphones are permitted per network box (one TCM-X or TCM-XA with TCM-XEX). The 2-channel PoE+ amplifier includes an internal limiter, selectable power, and a burst mode to handle peak signals. Measures 5.90 inches (150mm) in diameter Uses only one channel of AEC per mic Network box includes DSP for Beamtracking and a PoE+ amplifier: Two channels Burst mode to handle peak loads; supports up to 40W (4Ω) or 30W (8Ω) per channel Software-selectable power vs. channel count Includes internal limiter function Beamtracking technology works out-of-box without any lobe aiming or room mapping Single cable connection via CAT cable LED mute status indicator Available in either black or white Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces Additional RJ-45 connection CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCX Compatible Devices - Parlé TCM-XA Ceiling Mic - Biamp Systems, Ltd.
Beaverton, OR, United States
SCX Compatible Devices
Parlé TCM-XA Ceiling Mic
SCX Compatible Devices Parlé TCM-XA Ceiling Mic
The Parlé TCM-XA is an AVB low-profile ceiling microphone and PoE+ (IEEE 802.3at Class 4, 30W) amplifier for use in Tesira systems. Comprising a network box and a ceiling microphone, each microphone includes Beamtracking technology with four 90-degree zones, providing full 360-degree coverage of the meeting space. Each network box has its own digital signal processing module and comes with an additional RJ-45 connector to add an optional TCM-XEX. A maximum of two microphones are permitted per network box (one TCM-X or TCM-XA with TCM-XEX). The 2-channel PoE+ amplifier includes an internal limiter, selectable power, and a burst mode to handle peak signals. Measures 5.90 inches (150mm) in diameter Uses only one channel of AEC per mic Network box includes DSP for Beamtracking and a PoE+ amplifier: Two channels Burst mode to handle peak loads; supports up to 40W (4Ω) or 30W (8Ω) per channel Software-selectable power vs. channel count Includes internal limiter function Beamtracking technology works out-of-box without any lobe aiming or room mapping Single cable connection via CAT cable LED mute status indicator Available in either black or white Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces Additional RJ-45 connection CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty

The Parlé TCM-XA is an AVB low-profile ceiling microphone and PoE+ (IEEE 802.3at Class 4, 30W) amplifier for use in Tesira systems. Comprising a network box and a ceiling microphone, each microphone includes Beamtracking technology with four 90-degree zones, providing full 360-degree coverage of the meeting space. Each network box has its own digital signal processing module and comes with an additional RJ-45 connector to add an optional TCM-XEX. A maximum of two microphones are permitted per network box (one TCM-X or TCM-XA with TCM-XEX). The 2-channel PoE+ amplifier includes an internal limiter, selectable power, and a burst mode to handle peak signals.

  • Measures 5.90 inches (150mm) in diameter
  • Uses only one channel of AEC per mic
  • Network box includes DSP for Beamtracking and a PoE+ amplifier:
    • Two channels
    • Burst mode to handle peak loads; supports up to 40W (4Ω) or 30W (8Ω) per channel
    • Software-selectable power vs. channel count
    • Includes internal limiter function
  • Beamtracking technology works out-of-box without any lobe aiming or room mapping
  • Single cable connection via CAT cable
  • LED mute status indicator
  • Available in either black or white
  • Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces
  • Additional RJ-45 connection
  • CE marked, UL listed, and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Microphones
Product Number Parlé TCM-XA Ceiling Mic
Product Name SCX Compatible Devices
Actual Size 5.9 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Commercial Audio Microphones - DIMIC12 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details
Microphones - 2603-CM06M-10P24-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 63.1 mV/Pa (435023 mV/psi)
SN Ratio 68 dB
View Details