Cirrus Logic, Inc. Audio Products - Microphones WM7121DIMS/RV

Description
MIC MEMS ANALOG OMNI -42DB
Description
MIC MEMS ANALOG OMNI -42DB

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Audio Products - Microphones
WM7121DIMS/RV
Audio Products - Microphones WM7121DIMS/RV
MIC MEMS ANALOG OMNI -42DB

MIC MEMS ANALOG OMNI -42DB

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Audio Microphones
Product Number WM7121DIMS/RV
Product Name Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Parlé microphones - Parlé TCM-XA Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details