Tymphany Corporation Speakers TC9FD18-08

Description
7.75 Ohms Full Range Speaker 30W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
7.75 Ohms Full Range Speaker 30W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - TC9FD18-08-ND - DigiKey
Thief River Falls, MN, United States
7.75 Ohms Full Range Speaker 30W 100Hz ~ 20kHz Top Round, Square Frame

7.75 Ohms Full Range Speaker 30W 100Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number TC9FD18-08-ND
Product Name Speakers
Resonance Frequency 125 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
I SERIES Subwoofer 600 Loudspeakers - IS6-215 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details