JL Audio, Inc. W7 13.5-inch Subwoofer Driver (1500 W, Dual 1.5 Ω voice coils) 13W7-D1.5

Description
Words like "extreme," "reference" and "ultimate" get thrown around quite a bit in the subwoofer driver world, but rare is the product that can honestly lay claim to them. The 13W7 does.
Description
Words like "extreme," "reference" and "ultimate" get thrown around quite a bit in the subwoofer driver world, but rare is the product that can honestly lay claim to them. The 13W7 does.

Suppliers

Company
Product
Description
Supplier Links
W7 13.5-inch Subwoofer Driver (1500 W, Dual 1.5 Ω voice coils) - 13W7-D1.5 - JL Audio, Inc.
Miramar, FL, USA
W7 13.5-inch Subwoofer Driver (1500 W, Dual 1.5 Ω voice coils)
13W7-D1.5
W7 13.5-inch Subwoofer Driver (1500 W, Dual 1.5 Ω voice coils) 13W7-D1.5
Words like "extreme," "reference" and "ultimate" get thrown around quite a bit in the subwoofer driver world, but rare is the product that can honestly lay claim to them. The 13W7 does.

Words like "extreme," "reference" and "ultimate" get thrown around quite a bit in the subwoofer driver world, but rare is the product that can honestly lay claim to them. The 13W7 does.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 13W7-D1.5
Product Name W7 13.5-inch Subwoofer Driver (1500 W, Dual 1.5 Ω voice coils)
Nominal Power 1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speakers - 4539007 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Speakers - 423-1147-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers