Biamp Systems, Ltd. Low-profile, Two-way Passive Coaxial Loudspeaker P6-SM

Description
Desono™ P6-SM is a low-profile, two-way passive coaxial loudspeaker intended for full range music reproduction in distributed audio applications. It delivers high intelligibility coupled with a wide coverage area, allowing system designers to use fewer speakers while maintaining superior levels of speech intelligibility. The P6-SM utilizes a 6-position switchable transformer ranging from 1.875W to 60W with low-impedance bypass for 70V/100V operation, making it an excellent choice for large areas of BGM. Designed with the installer in mind, the P6-SM also comes pre-terminated with Magic Cable, a composite cable comprised of two aircraft cables, two audio conductors jacketed separately, and two ripcords for slicing through the cable jackets. Desono P6-SM is designed for outdoor splash applications such as patios or concourses, and an ideal choice for both indoor and outdoor distributed audio applications that demand superior speech intelligibility and full range music reproduction. Low-profile “sunshine” form factor 6-ohm nominal impedance 90° coverage angle 6-position constant voltage tap (1.875W, 3.75W, 7.5W, 15W, 30W, 60W) with low impedance bypass Bridge-mounted 1-inch (25mm) soft dome tweeter 6.5-inch (165mm) polypropylene woofer mechanically isolated from the high frequency driver CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Description
Desono™ P6-SM is a low-profile, two-way passive coaxial loudspeaker intended for full range music reproduction in distributed audio applications. It delivers high intelligibility coupled with a wide coverage area, allowing system designers to use fewer speakers while maintaining superior levels of speech intelligibility. The P6-SM utilizes a 6-position switchable transformer ranging from 1.875W to 60W with low-impedance bypass for 70V/100V operation, making it an excellent choice for large areas of BGM. Designed with the installer in mind, the P6-SM also comes pre-terminated with Magic Cable, a composite cable comprised of two aircraft cables, two audio conductors jacketed separately, and two ripcords for slicing through the cable jackets. Desono P6-SM is designed for outdoor splash applications such as patios or concourses, and an ideal choice for both indoor and outdoor distributed audio applications that demand superior speech intelligibility and full range music reproduction. Low-profile “sunshine” form factor 6-ohm nominal impedance 90° coverage angle 6-position constant voltage tap (1.875W, 3.75W, 7.5W, 15W, 30W, 60W) with low impedance bypass Bridge-mounted 1-inch (25mm) soft dome tweeter 6.5-inch (165mm) polypropylene woofer mechanically isolated from the high frequency driver CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-profile, Two-way Passive Coaxial Loudspeaker - P6-SM - Biamp Systems, Ltd.
Beaverton, OR, United States
Low-profile, Two-way Passive Coaxial Loudspeaker
P6-SM
Low-profile, Two-way Passive Coaxial Loudspeaker P6-SM
Desono™ P6-SM is a low-profile, two-way passive coaxial loudspeaker intended for full range music reproduction in distributed audio applications. It delivers high intelligibility coupled with a wide coverage area, allowing system designers to use fewer speakers while maintaining superior levels of speech intelligibility. The P6-SM utilizes a 6-position switchable transformer ranging from 1.875W to 60W with low-impedance bypass for 70V/100V operation, making it an excellent choice for large areas of BGM. Designed with the installer in mind, the P6-SM also comes pre-terminated with Magic Cable, a composite cable comprised of two aircraft cables, two audio conductors jacketed separately, and two ripcords for slicing through the cable jackets. Desono P6-SM is designed for outdoor splash applications such as patios or concourses, and an ideal choice for both indoor and outdoor distributed audio applications that demand superior speech intelligibility and full range music reproduction. Low-profile “sunshine” form factor 6-ohm nominal impedance 90° coverage angle 6-position constant voltage tap (1.875W, 3.75W, 7.5W, 15W, 30W, 60W) with low impedance bypass Bridge-mounted 1-inch (25mm) soft dome tweeter 6.5-inch (165mm) polypropylene woofer mechanically isolated from the high frequency driver CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty

Desono™ P6-SM is a low-profile, two-way passive coaxial loudspeaker intended for full range music reproduction in distributed audio applications. It delivers high intelligibility coupled with a wide coverage area, allowing system designers to use fewer speakers while maintaining superior levels of speech intelligibility.
The P6-SM utilizes a 6-position switchable transformer ranging from 1.875W to 60W with low-impedance bypass for 70V/100V operation, making it an excellent choice for large areas of BGM.
Designed with the installer in mind, the P6-SM also comes pre-terminated with Magic Cable, a composite cable comprised of two aircraft cables, two audio conductors jacketed separately, and two ripcords for slicing through the cable jackets.
Desono P6-SM is designed for outdoor splash applications such as patios or concourses, and an ideal choice for both indoor and outdoor distributed audio applications that demand superior speech intelligibility and full range music reproduction.

  • Low-profile “sunshine” form factor
  • 6-ohm nominal impedance
  • 90° coverage angle
  • 6-position constant voltage tap (1.875W, 3.75W, 7.5W, 15W, 30W, 60W) with low impedance bypass
  • Bridge-mounted 1-inch (25mm) soft dome tweeter
  • 6.5-inch (165mm) polypropylene woofer mechanically isolated from the high frequency driver
  • CE marked, UL listed, and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number P6-SM
Product Name Low-profile, Two-way Passive Coaxial Loudspeaker
Impedance 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 4318507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.74 inch (95 mm)
View Details
Column Line Source - ENT-LF - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
 - PROGRAMME 80 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 118 dB
Impedance 8 ohms
Sensitivity 90 dB
View Details