Tymphany Corporation Speakers TC7FD04-04

Description
4.41 Ohms Full Range Speaker 20W 200Hz ~ 10kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4.41 Ohms Full Range Speaker 20W 200Hz ~ 10kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - TC7FD04-04-ND - DigiKey
Thief River Falls, MN, United States
4.41 Ohms Full Range Speaker 20W 200Hz ~ 10kHz Top Round, Square Frame

4.41 Ohms Full Range Speaker 20W 200Hz ~ 10kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number TC7FD04-04-ND
Product Name Speakers
Resonance Frequency 202 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 4318715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.61 inch (41 mm)
View Details
HDS Woofer, 6.5
Specs
Nominal Power 75 watts
Sensitivity 88.6 dB
Resonance Frequency 46 Hz
View Details
2 suppliers