Federal Signal Corporation - Industrial Signaling and Systems 300GC SelecTone® Amplified Speakers 300GC-120

Description
Available in 24VAC/DC, 120VAC and 240VAC Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m) Cast copper-free aluminum housing spun aluminum projector Digital signal amplification Fused input and output Indoor/outdoor use Type 3R, IP54 enclosure CSFM Approved UL and cUL Listed Features Model 300GC SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The internal circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers.
Request a Quote
Description
Available in 24VAC/DC, 120VAC and 240VAC Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m) Cast copper-free aluminum housing spun aluminum projector Digital signal amplification Fused input and output Indoor/outdoor use Type 3R, IP54 enclosure CSFM Approved UL and cUL Listed Features Model 300GC SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The internal circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 300GC-120 is a 15W amplified speaker designed for crisp tones, digital voice messages, and public address in high-noise environments. It features a cast copper-free aluminum housing with a spun aluminum projector, sealed with powder-coat paint and dust- and moisture-proof gaskets, providing Type 3R and IP54 protection. The unit operates at 120 Vac, 50/60 Hz, drawing 0.25 A, and delivers 110 dBa at 10 ft (120 dBa at 1 m). It includes built-in adjustable gain control, fused input and output, and is UL and cUL listed, as well as CSFM approved. The speaker supports indoor and outdoor use and is mounted with concealed holes, measuring 12.40 in high, 7.90 in wide, and 8.50 in deep, weighing 5.5 lb (2.5 kg).

Datasheet Summary
Powered by GS/AI

The 300GC-120 is a 15W amplified speaker designed for crisp tones, digital voice messages, and public address in high-noise environments. It features a cast copper-free aluminum housing with a spun aluminum projector, sealed with powder-coat paint and dust- and moisture-proof gaskets, providing Type 3R and IP54 protection. The unit operates at 120 Vac, 50/60 Hz, drawing 0.25 A, and delivers 110 dBa at 10 ft (120 dBa at 1 m). It includes built-in adjustable gain control, fused input and output, and is UL and cUL listed, as well as CSFM approved. The speaker supports indoor and outdoor use and is mounted with concealed holes, measuring 12.40 in high, 7.90 in wide, and 8.50 in deep, weighing 5.5 lb (2.5 kg).

Suppliers

Company
Product
Description
Supplier Links
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
300GC SelecTone® Amplified Speakers
300GC-120
300GC SelecTone® Amplified Speakers 300GC-120
Available in 24VAC/DC, 120VAC and 240VAC Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m) Cast copper-free aluminum housing spun aluminum projector Digital signal amplification Fused input and output Indoor/outdoor use Type 3R, IP54 enclosure CSFM Approved UL and cUL Listed Features Model 300GC SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The internal circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers.
  • Available in 24VAC/DC, 120VAC and 240VAC
  • Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m)
  • Cast copper-free aluminum housing spun aluminum projector
  • Digital signal amplification
  • Fused input and output
  • Indoor/outdoor use
  • Type 3R, IP54 enclosure
  • CSFM Approved
  • UL and cUL Listed

Features

Model 300GC SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels.

The internal circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements.

SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling.

For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number 300GC-120
Product Name 300GC SelecTone® Amplified Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details