JL Audio, Inc. Enclosed Subwoofer System with Dual 10W3v3-4 Subwoofer Drivers, Dark Gray Carpet (1000 W, 2 Ω) - Sealed Enclosure CS210RG-W3v3-2

Description
For over two decades, JL Audio PowerWedgeâ„¢ systems have set the standard for affordable subwoofer excellence. This particular series harnesses the powerful attributes of the W3v3 subwoofer drivers in compact, sealed enclosures that deliver superb bass with strong output.
Description
For over two decades, JL Audio PowerWedgeâ„¢ systems have set the standard for affordable subwoofer excellence. This particular series harnesses the powerful attributes of the W3v3 subwoofer drivers in compact, sealed enclosures that deliver superb bass with strong output.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Subwoofer System with Dual 10W3v3-4 Subwoofer Drivers, Dark Gray Carpet (1000 W, 2 Ω) - Sealed Enclosure - CS210RG-W3v3-2 - JL Audio, Inc.
Miramar, FL, USA
Enclosed Subwoofer System with Dual 10W3v3-4 Subwoofer Drivers, Dark Gray Carpet (1000 W, 2 Ω) - Sealed Enclosure
CS210RG-W3v3-2
Enclosed Subwoofer System with Dual 10W3v3-4 Subwoofer Drivers, Dark Gray Carpet (1000 W, 2 Ω) - Sealed Enclosure CS210RG-W3v3-2
For over two decades, JL Audio PowerWedgeâ„¢ systems have set the standard for affordable subwoofer excellence. This particular series harnesses the powerful attributes of the W3v3 subwoofer drivers in compact, sealed enclosures that deliver superb bass with strong output.

For over two decades, JL Audio PowerWedgeâ„¢ systems have set the standard for affordable subwoofer excellence. This particular series harnesses the powerful attributes of the W3v3 subwoofer drivers in compact, sealed enclosures that deliver superb bass with strong output.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number CS210RG-W3v3-2
Product Name Enclosed Subwoofer System with Dual 10W3v3-4 Subwoofer Drivers, Dark Gray Carpet (1000 W, 2 Ω) - Sealed Enclosure
Features Case
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
 - EVP-X15P - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 600 watts
Frequency Response 45 to 18000 Hz
Size 15.00 inch (381 mm)
View Details
Speaker - N9870-WP - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details