Tymphany Corporation D Tweeter, 1" (25 mm), fabric dome, rear chamber, round 4-hole faceplate, 6 ohm D27TG-35-06

Description
Peerless Gold Tweeters (D27TG-35-06) D Tweeter, 1" (25 mm), fabric dome, rear chamber, round 4-hole faceplate, 6 ohm
Description
Peerless Gold Tweeters (D27TG-35-06) D Tweeter, 1" (25 mm), fabric dome, rear chamber, round 4-hole faceplate, 6 ohm

Suppliers

Company
Product
Description
Supplier Links
D Tweeter, 1
Cupertino, CA, USA
D Tweeter, 1" (25 mm), fabric dome, rear chamber, round 4-hole faceplate, 6 ohm
D27TG-35-06
D Tweeter, 1" (25 mm), fabric dome, rear chamber, round 4-hole faceplate, 6 ohm D27TG-35-06
Peerless Gold Tweeters (D27TG-35-06) D Tweeter, 1" (25 mm), fabric dome, rear chamber, round 4-hole faceplate, 6 ohm

Peerless Gold Tweeters (D27TG-35-06)
D Tweeter, 1" (25 mm), fabric dome, rear chamber, round 4-hole faceplate, 6 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number D27TG-35-06
Product Name D Tweeter, 1" (25 mm), fabric dome, rear chamber, round 4-hole faceplate, 6 ohm
Nominal Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 11.14 inch (283 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Two-way, Full-range Loudspeaker System - V2-28 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
BC Tweeter, 1
Specs
Nominal Power 25 watts
Sensitivity 96.2 dB
Resonance Frequency 1390 Hz
View Details
2 suppliers