RS Components, Ltd. Speaker Drivers 1812076

Description
Visaton FRS 5 XWP, 8 ohm Speaker Driver
Request a Quote
Description
Visaton FRS 5 XWP, 8 ohm Speaker Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Drivers - 1812076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
1812076
Speaker Drivers 1812076
Visaton FRS 5 XWP, 8 ohm Speaker Driver

Visaton FRS 5 XWP, 8 ohm Speaker Driver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 1812076
Product Name Speaker Drivers
Size 2.07 inch (52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7755041 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.24 inch (57 mm)
View Details
Miniature Speakers - 1710872 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
Speaker Drivers - 2318270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.28 inch (58 mm)
View Details
Speaker Drivers - 526840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.57 inch (40 mm)
View Details