Tymphany Corporation PLS Full range, 2.5" (65 mm), alu cone, NdFeB motor, 8 ohm PLS-P830984

Description
Peerless Gold Full Range (PLS-P830984) PLS Full range, 2.5" (65 mm), alu cone, NdFeB motor, 8 ohm
Request a Quote Datasheet
Description
Peerless Gold Full Range (PLS-P830984) PLS Full range, 2.5" (65 mm), alu cone, NdFeB motor, 8 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLS Full range, 2.5
Cupertino, CA, USA
PLS Full range, 2.5" (65 mm), alu cone, NdFeB motor, 8 ohm
PLS-P830984
PLS Full range, 2.5" (65 mm), alu cone, NdFeB motor, 8 ohm PLS-P830984
Peerless Gold Full Range (PLS-P830984) PLS Full range, 2.5" (65 mm), alu cone, NdFeB motor, 8 ohm

Peerless Gold Full Range (PLS-P830984)
PLS Full range, 2.5" (65 mm), alu cone, NdFeB motor, 8 ohm

Supplier's Site
Speakers - PLS-P830984-ND - DigiKey
Thief River Falls, MN, United States
6.62 Ohms Full Range Speaker 25W 100Hz ~ 10kHz Top Round, Square Frame

6.62 Ohms Full Range Speaker 25W 100Hz ~ 10kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number PLS-P830984 PLS-P830984-ND
Product Name PLS Full range, 2.5" (65 mm), alu cone, NdFeB motor, 8 ohm Speakers
Nominal Power 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526800 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 1.02 inch (26 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details