RS Components, Ltd. Miniature Speakers 1976429

Description
Visaton K 28 WPC BL 8 OHM
Request a Quote
Description
Visaton K 28 WPC BL 8 OHM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature Speakers - 1976429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
1976429
Miniature Speakers 1976429
Visaton K 28 WPC BL 8 OHM

Visaton K 28 WPC BL 8 OHM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 1976429
Product Name Miniature Speakers
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 100 to 20000 Hz
View Details
Miniature Speakers - 102780 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Impedance 16 ohms
View Details
Miniature Speakers - 7755041 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.24 inch (57 mm)
View Details
Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details