Tymphany Corporation SDS Subwoofer, 6.5" (165 mm), coated paper cone, steel basket, 8 ohm SDS-160F25PR01-08

Description
Peerless Silver Subwoofers (SDS-160F25PR01-08) SDS Subwoofer, 6.5" (165 mm), coated paper cone, steel basket, 8 ohm
Request a Quote Datasheet
Description
Peerless Silver Subwoofers (SDS-160F25PR01-08) SDS Subwoofer, 6.5" (165 mm), coated paper cone, steel basket, 8 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDS Subwoofer, 6.5
Cupertino, CA, USA
SDS Subwoofer, 6.5" (165 mm), coated paper cone, steel basket, 8 ohm
SDS-160F25PR01-08
SDS Subwoofer, 6.5" (165 mm), coated paper cone, steel basket, 8 ohm SDS-160F25PR01-08
Peerless Silver Subwoofers (SDS-160F25PR01-08) SDS Subwoofer, 6.5" (165 mm), coated paper cone, steel basket, 8 ohm

Peerless Silver Subwoofers (SDS-160F25PR01-08)
SDS Subwoofer, 6.5" (165 mm), coated paper cone, steel basket, 8 ohm

Supplier's Site
Speakers - SDS-160F25PR01-08-ND - DigiKey
Thief River Falls, MN, United States
7.98 Ohms Subwoofer Speaker 60W 35Hz ~ 20kHz Top Round

7.98 Ohms Subwoofer Speaker 60W 35Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number SDS-160F25PR01-08 SDS-160F25PR01-08-ND
Product Name SDS Subwoofer, 6.5" (165 mm), coated paper cone, steel basket, 8 ohm Speakers
Nominal Power 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Miniature Speakers - 276827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
Speakers - SDS-135F25CP02-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 58 Hz
View Details
WXv2 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WXv2-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details