JL Audio, Inc. Enclosed Subwoofer System with Single 12W3v3-2 Subwoofer Driver, Dark Gray / Black Carpet (500 W, 2 Ω) - Ported Enclosure HO112RG-W3v3

Description
JL Audio's patented High Output Enclosures are designed to deliver the ultimate high-performance bass experience with a rare combination of superb sound quality and awesome output.
Description
JL Audio's patented High Output Enclosures are designed to deliver the ultimate high-performance bass experience with a rare combination of superb sound quality and awesome output.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Subwoofer System with Single 12W3v3-2 Subwoofer Driver, Dark Gray / Black Carpet (500 W, 2 Ω) - Ported Enclosure - HO112RG-W3v3 - JL Audio, Inc.
Miramar, FL, USA
Enclosed Subwoofer System with Single 12W3v3-2 Subwoofer Driver, Dark Gray / Black Carpet (500 W, 2 Ω) - Ported Enclosure
HO112RG-W3v3
Enclosed Subwoofer System with Single 12W3v3-2 Subwoofer Driver, Dark Gray / Black Carpet (500 W, 2 Ω) - Ported Enclosure HO112RG-W3v3
JL Audio's patented High Output Enclosures are designed to deliver the ultimate high-performance bass experience with a rare combination of superb sound quality and awesome output.

JL Audio's patented High Output Enclosures are designed to deliver the ultimate high-performance bass experience with a rare combination of superb sound quality and awesome output.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number HO112RG-W3v3
Product Name Enclosed Subwoofer System with Single 12W3v3-2 Subwoofer Driver, Dark Gray / Black Carpet (500 W, 2 Ω) - Ported Enclosure
Features Case
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1812070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
Powered Subwoofer with 12-inch Subwoofer Driver, 1500 watts - f112-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 52154.20 g (1840.00 oz)
Application Automotive
View Details
XLS Shallow Subwoofer, 10
Specs
Nominal Power 160 watts
Sensitivity 85.4 dB
Resonance Frequency 34 Hz
View Details