Visual Sound, Inc. Powered bi-amplified Full-Range / 90° x 50° Powered 12" 2-way Integrated Loudspeaker System VP7212/95DPAN

Description
JBL Professional Drawing upon its 60 years of leadership in professional audio, JBL has once again driven sound reinforcement technology to a new threshold of performance, by delivering a best-in-class powered loudspeaker system family, the JBL VP (Venue Performance) Series. Featuring the ultimate in power, fidelity, reliability and control, the VP Series is perfectly suited for a wide variety of demanding, professional applications. With the VP Series, JBL engineers transcend the natural evolution of self-powered speaker system development by integrating proven Differential Drive® transducers and a next-generation high frequency compression driver with the JBL DrivePack® technology platform, developed not only to deliver the best sound available, they are also very user-friendly while offering an unprecedented level of intelligent control and monitoring capability. Astutely application driven, the VP Series represents JBL's precision-engineered sound at its very best. Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for portable or installed use. 2200 Watts peak output power, 1100 Watts continuous. HiQnet™ compatible; network control. 12-inch Differential Drive® low-frequency driver for extended low-frequency output . 90° x 50°coverage. Stylized and ergonomically designed powder-coated die cast aluminum handles. Six 3-inch fly track suspension points and fourteen M10 fittings (optional detachable flying fittings and forged eye bolt kits available). Optional DPCN (CobraNet™) digital audio input module available.
Description
JBL Professional Drawing upon its 60 years of leadership in professional audio, JBL has once again driven sound reinforcement technology to a new threshold of performance, by delivering a best-in-class powered loudspeaker system family, the JBL VP (Venue Performance) Series. Featuring the ultimate in power, fidelity, reliability and control, the VP Series is perfectly suited for a wide variety of demanding, professional applications. With the VP Series, JBL engineers transcend the natural evolution of self-powered speaker system development by integrating proven Differential Drive® transducers and a next-generation high frequency compression driver with the JBL DrivePack® technology platform, developed not only to deliver the best sound available, they are also very user-friendly while offering an unprecedented level of intelligent control and monitoring capability. Astutely application driven, the VP Series represents JBL's precision-engineered sound at its very best. Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for portable or installed use. 2200 Watts peak output power, 1100 Watts continuous. HiQnet™ compatible; network control. 12-inch Differential Drive® low-frequency driver for extended low-frequency output . 90° x 50°coverage. Stylized and ergonomically designed powder-coated die cast aluminum handles. Six 3-inch fly track suspension points and fourteen M10 fittings (optional detachable flying fittings and forged eye bolt kits available). Optional DPCN (CobraNet™) digital audio input module available.

Suppliers

Company
Product
Description
Supplier Links
Powered bi-amplified Full-Range / 90° x 50° Powered 12
Broomall, PA, USA
Powered bi-amplified Full-Range / 90° x 50° Powered 12" 2-way Integrated Loudspeaker System
VP7212/95DPAN
Powered bi-amplified Full-Range / 90° x 50° Powered 12" 2-way Integrated Loudspeaker System VP7212/95DPAN
JBL Professional Drawing upon its 60 years of leadership in professional audio, JBL has once again driven sound reinforcement technology to a new threshold of performance, by delivering a best-in-class powered loudspeaker system family, the JBL VP (Venue Performance) Series. Featuring the ultimate in power, fidelity, reliability and control, the VP Series is perfectly suited for a wide variety of demanding, professional applications. With the VP Series, JBL engineers transcend the natural evolution of self-powered speaker system development by integrating proven Differential Drive® transducers and a next-generation high frequency compression driver with the JBL DrivePack® technology platform, developed not only to deliver the best sound available, they are also very user-friendly while offering an unprecedented level of intelligent control and monitoring capability. Astutely application driven, the VP Series represents JBL's precision-engineered sound at its very best. Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for portable or installed use. 2200 Watts peak output power, 1100 Watts continuous. HiQnet™ compatible; network control. 12-inch Differential Drive® low-frequency driver for extended low-frequency output . 90° x 50°coverage. Stylized and ergonomically designed powder-coated die cast aluminum handles. Six 3-inch fly track suspension points and fourteen M10 fittings (optional detachable flying fittings and forged eye bolt kits available). Optional DPCN (CobraNet™) digital audio input module available.

JBL Professional

Drawing upon its 60 years of leadership in professional audio, JBL has once again driven sound reinforcement technology to a new threshold of performance, by delivering a best-in-class powered loudspeaker system family, the JBL VP (Venue Performance) Series. Featuring the ultimate in power, fidelity, reliability and control, the VP Series is perfectly suited for a wide variety of demanding, professional applications. With the VP Series, JBL engineers transcend the natural evolution of self-powered speaker system development by integrating proven Differential Drive® transducers and a next-generation high frequency compression driver with the JBL DrivePack® technology platform, developed not only to deliver the best sound available, they are also very user-friendly while offering an unprecedented level of intelligent control and monitoring capability. Astutely application driven, the VP Series represents JBL's precision-engineered sound at its very best.

  • Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for portable or installed use.
  • 2200 Watts peak output power, 1100 Watts continuous.
  • HiQnet™ compatible; network control.
  • 12-inch Differential Drive® low-frequency driver for extended low-frequency output .
  • 90° x 50°coverage.
  • Stylized and ergonomically designed powder-coated die cast aluminum handles.
  • Six 3-inch fly track suspension points and fourteen M10 fittings (optional detachable flying fittings and forged eye bolt kits available).
  • Optional DPCN (CobraNet™) digital audio input module available.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VP7212/95DPAN
Product Name Powered bi-amplified Full-Range / 90° x 50° Powered 12" 2-way Integrated Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1812079 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1401-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 510 Hz
View Details