Knowles Electronics, LLC. Speakers 2403 260 00177

Description
8 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1401-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1401-ND
Speakers 423-1401-ND
8 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1401-ND
Product Name Speakers
Resonance Frequency 510 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527045 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 78 dB
Impedance 8 ohms
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 168 ohms
Sensitivity 95 dB
Size 0.20 inch (5 mm)
View Details