Visual Sound, Inc. The VLF212 is a dual 12-inch, no-grille design with slot-loaded woofers VLF212

Description
Community Professional Loudspeakers The VLF212 is a dual 12-inch, no-grille design with slot-loaded woofers for extended low frequency response down to 50 Hz in passive mode or 35 Hz using DSP. The portable version is equipped with two Ergo Grip handles, a top-mounted pole socket and rubber feet. The enclosures incorporate eight fly points and dual NL4 compatible connectors and dual ¼" jack with a high-pass output switch for running the subwoofer and a full-range cabinet from one single amp channel. The installed option removes the handles and pole socket and adds additional rigging points for creating steered subwoofer arrays. Single NL4 and 2-pin terminal strip on the input panel. Steered array brackets will be available to support arrays of each cabinet type or combinations of cabinets, including wall/ceiling mounts (VLF-SAB). The VLF208 can also be wall-mounted using its specially designed low-profile yoke bracket (VLF-Y208).
Description
Community Professional Loudspeakers The VLF212 is a dual 12-inch, no-grille design with slot-loaded woofers for extended low frequency response down to 50 Hz in passive mode or 35 Hz using DSP. The portable version is equipped with two Ergo Grip handles, a top-mounted pole socket and rubber feet. The enclosures incorporate eight fly points and dual NL4 compatible connectors and dual ¼" jack with a high-pass output switch for running the subwoofer and a full-range cabinet from one single amp channel. The installed option removes the handles and pole socket and adds additional rigging points for creating steered subwoofer arrays. Single NL4 and 2-pin terminal strip on the input panel. Steered array brackets will be available to support arrays of each cabinet type or combinations of cabinets, including wall/ceiling mounts (VLF-SAB). The VLF208 can also be wall-mounted using its specially designed low-profile yoke bracket (VLF-Y208).

Suppliers

Company
Product
Description
Supplier Links
The VLF212 is a dual 12-inch, no-grille design with slot-loaded woofers - VLF212 - Visual Sound, Inc.
Broomall, PA, USA
The VLF212 is a dual 12-inch, no-grille design with slot-loaded woofers
VLF212
The VLF212 is a dual 12-inch, no-grille design with slot-loaded woofers VLF212
Community Professional Loudspeakers The VLF212 is a dual 12-inch, no-grille design with slot-loaded woofers for extended low frequency response down to 50 Hz in passive mode or 35 Hz using DSP. The portable version is equipped with two Ergo Grip handles, a top-mounted pole socket and rubber feet. The enclosures incorporate eight fly points and dual NL4 compatible connectors and dual ¼" jack with a high-pass output switch for running the subwoofer and a full-range cabinet from one single amp channel. The installed option removes the handles and pole socket and adds additional rigging points for creating steered subwoofer arrays. Single NL4 and 2-pin terminal strip on the input panel. Steered array brackets will be available to support arrays of each cabinet type or combinations of cabinets, including wall/ceiling mounts (VLF-SAB). The VLF208 can also be wall-mounted using its specially designed low-profile yoke bracket (VLF-Y208).

Community Professional Loudspeakers

The VLF212 is a dual 12-inch, no-grille design with slot-loaded woofers for extended low frequency response down to 50 Hz in passive mode or 35 Hz using DSP. The portable version is equipped with two Ergo Grip handles, a top-mounted pole socket and rubber feet. The enclosures incorporate eight fly points and dual NL4 compatible connectors and dual ¼" jack with a high-pass output switch for running the subwoofer and a full-range cabinet from one single amp channel. The installed option removes the handles and pole socket and adds additional rigging points for creating steered subwoofer arrays. Single NL4 and 2-pin terminal strip on the input panel. Steered array brackets will be available to support arrays of each cabinet type or combinations of cabinets, including wall/ceiling mounts (VLF-SAB). The VLF208 can also be wall-mounted using its specially designed low-profile yoke bracket (VLF-Y208).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VLF212
Product Name The VLF212 is a dual 12-inch, no-grille design with slot-loaded woofers
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speakers - 526924 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
PLS Full range, 2.0
Specs
Nominal Power 7 watts
Sensitivity 85 dB
Resonance Frequency 176 Hz
View Details
2 suppliers