Tymphany Corporation PLS Full range, 2.0" (50 mm), alu cone, NdFeB motor, 4 ohm PLS-P830983

Description
Peerless Gold Full Range (PLS-P830983) PLS Full range, 2.0" (50 mm), alu cone, NdFeB motor, 4 ohm
Request a Quote Datasheet
Description
Peerless Gold Full Range (PLS-P830983) PLS Full range, 2.0" (50 mm), alu cone, NdFeB motor, 4 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLS Full range, 2.0
Cupertino, CA, USA
PLS Full range, 2.0" (50 mm), alu cone, NdFeB motor, 4 ohm
PLS-P830983
PLS Full range, 2.0" (50 mm), alu cone, NdFeB motor, 4 ohm PLS-P830983
Peerless Gold Full Range (PLS-P830983) PLS Full range, 2.0" (50 mm), alu cone, NdFeB motor, 4 ohm

Peerless Gold Full Range (PLS-P830983)
PLS Full range, 2.0" (50 mm), alu cone, NdFeB motor, 4 ohm

Supplier's Site
Speakers - PLS-P830983-ND - DigiKey
Thief River Falls, MN, United States
3.99 Ohms Full Range Speaker 25W 150Hz ~ 20kHz Top Round, Square Frame

3.99 Ohms Full Range Speaker 25W 150Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number PLS-P830983 PLS-P830983-ND
Product Name PLS Full range, 2.0" (50 mm), alu cone, NdFeB motor, 4 ohm Speakers
Nominal Power 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 163444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Column Speaker - COLW41 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details
Speakers - TC9FD00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 175 Hz
View Details