Visual Sound, Inc. Vintage Cardioid Condenser Microphone VC-1

Description
Peavey Electronics Vintage appearance and modern cardioid condenser performance. Gold finish and low frequency roll-off switch 6 meter XLR to XLR microphone cable and hardshell case included
Description
Peavey Electronics Vintage appearance and modern cardioid condenser performance. Gold finish and low frequency roll-off switch 6 meter XLR to XLR microphone cable and hardshell case included

Suppliers

Company
Product
Description
Supplier Links
Vintage Cardioid Condenser Microphone - VC-1 - Visual Sound, Inc.
Broomall, PA, USA
Vintage Cardioid Condenser Microphone
VC-1
Vintage Cardioid Condenser Microphone VC-1
Peavey Electronics Vintage appearance and modern cardioid condenser performance. Gold finish and low frequency roll-off switch 6 meter XLR to XLR microphone cable and hardshell case included

Peavey Electronics

Vintage appearance and modern cardioid condenser performance.

  • Gold finish and low frequency roll-off switch
  • 6 meter XLR to XLR microphone cable and hardshell case included
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number VC-1
Product Name Vintage Cardioid Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details