Cirrus Logic, Inc. Bottom Port Digital Microphone WM7236

Description
The WM7236 is a low-profile digital silicon microphone optimized for use with low power “always-on” voice control applications. The device incorporates Cirrus Logic’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature, low-profile package. The WM7236 supports two operational modes selected according to the applied clock frequency. High performance mode offers wide dynamic range and class-leading THD performance. Low power mode offers low current consumption while maintaining excellent SNR performance. The WM7236 offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations. Features High SNR (63 dB) Low variation in sensitivity ±1 dB tolerance Low current consumption 10µA (Sleep) 300 µA (low power mode) 980 µA (high performance mode) PDM digital audio output Stereo/array operation Proprietary ADC technology Reduced clock-jitter sensitivity Low noise floor Stable in overload condition Bottom Port LGA Package 1.62V to 3.6V supply
Datasheet
Description
The WM7236 is a low-profile digital silicon microphone optimized for use with low power “always-on” voice control applications. The device incorporates Cirrus Logic’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature, low-profile package. The WM7236 supports two operational modes selected according to the applied clock frequency. High performance mode offers wide dynamic range and class-leading THD performance. Low power mode offers low current consumption while maintaining excellent SNR performance. The WM7236 offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations. Features High SNR (63 dB) Low variation in sensitivity ±1 dB tolerance Low current consumption 10µA (Sleep) 300 µA (low power mode) 980 µA (high performance mode) PDM digital audio output Stereo/array operation Proprietary ADC technology Reduced clock-jitter sensitivity Low noise floor Stable in overload condition Bottom Port LGA Package 1.62V to 3.6V supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Austin, TX, USA
Bottom Port Digital Microphone
WM7236
Bottom Port Digital Microphone WM7236
The WM7236 is a low-profile digital silicon microphone optimized for use with low power “always-on” voice control applications. The device incorporates Cirrus Logic’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature, low-profile package. The WM7236 supports two operational modes selected according to the applied clock frequency. High performance mode offers wide dynamic range and class-leading THD performance. Low power mode offers low current consumption while maintaining excellent SNR performance. The WM7236 offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations. Features High SNR (63 dB) Low variation in sensitivity ±1 dB tolerance Low current consumption 10µA (Sleep) 300 µA (low power mode) 980 µA (high performance mode) PDM digital audio output Stereo/array operation Proprietary ADC technology Reduced clock-jitter sensitivity Low noise floor Stable in overload condition Bottom Port LGA Package 1.62V to 3.6V supply

The WM7236 is a low-profile digital silicon microphone optimized for use with low power “always-on” voice control applications. The device incorporates Cirrus Logic’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature, low-profile package. The WM7236 supports two operational modes selected according to the applied clock frequency. High performance mode offers wide dynamic range and class-leading THD performance. Low power mode offers low current consumption while maintaining excellent SNR performance. The WM7236 offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations.

Features

  • High SNR (63 dB)
  • Low variation in sensitivity
    • ±1 dB tolerance
  • Low current consumption
    • 10µA (Sleep)
    • 300 µA (low power mode)
    • 980 µA (high performance mode)
  • PDM digital audio output
  • Stereo/array operation
  • Proprietary ADC technology
    • Reduced clock-jitter sensitivity
    • Low noise floor
    • Stable in overload condition
  • Bottom Port LGA Package
  • 1.62V to 3.6V supply
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Audio Microphones
Product Number WM7236
Product Name Bottom Port Digital Microphone
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
Thickness / Height 0.0394 inch (1 mm)
Sensitivity -26 mV/Pa (-179261 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details