Infineon Technologies AG Microphones IM73A135V01XTSA1

Description
28Hz ~ 1kHz Digital, PDM Microphone MEMS (Silicon) 1.52V ~ 3V Noise Cancelling (-38dB) Solder Pads
Request a Quote Datasheet
Description
28Hz ~ 1kHz Digital, PDM Microphone MEMS (Silicon) 1.52V ~ 3V Noise Cancelling (-38dB) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
28Hz ~ 1kHz Digital, PDM Microphone MEMS (Silicon) 1.52V ~ 3V Noise Cancelling (-38dB) Solder Pads

28Hz ~ 1kHz Digital, PDM Microphone MEMS (Silicon) 1.52V ~ 3V Noise Cancelling (-38dB) Solder Pads

Buy Now Datasheet
Microphones - 448-IM73A135V01XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
28Hz ~ 1kHz Digital, PDM Microphone MEMS (Silicon) 1.52V ~ 3V Noise Cancelling (-38dB) Solder Pads

28Hz ~ 1kHz Digital, PDM Microphone MEMS (Silicon) 1.52V ~ 3V Noise Cancelling (-38dB) Solder Pads

Buy Now Datasheet
Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
28Hz ~ 1kHz Digital, PDM Microphone MEMS (Silicon) 1.52V ~ 3V Noise Cancelling (-38dB) Solder Pads

28Hz ~ 1kHz Digital, PDM Microphone MEMS (Silicon) 1.52V ~ 3V Noise Cancelling (-38dB) Solder Pads

Buy Now Datasheet
Audio Products - Microphones IM73A135V01XTSA1
MIC MEMS ANALOG NC -38DB

MIC MEMS ANALOG NC -38DB

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 448-IM73A135V01XTSA1DKR-ND IM73A135V01XTSA1
Product Name Microphones Audio Products - Microphones
Thickness / Height 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details