Visual Sound, Inc. 26" Widescreen High Definition LCD Monitor V-R261P-AFHD

Description
Marshall Electronics, Inc. High Definition 26" LCD Monitor with all Digital/Analog HD/SD inputs and Advanced Function Features The V-R261P-AFHD is a 26" widescreen high definition LCD monitor featuring our completely digital TFT-MegaPixel active matrix LCD platform. The V-R261P-AFHD is an excellent Broadcast and Multimedia monitor, making it an ideal lightweight replacement for CRTs used in professional video and industrial applications. This monitor is also a great option for educational, worship, and government institutions. Emulation of SMPTE-C/EBU color and adjustable color temperature allow for accurate representation. Our proprietary digital signal processing features 10-bit A/D conversion of all analog signals, with 4X oversampling and 5-line super-adaptive 2D comb filtering of composite signals. Deinterlacing is performed using our formulated algorithms with motion adaptive interpolation. Multi-format compatibility accommodates virtually all video formats including NTSC/PAL, 480i/p, 720p, and 1080i/p standards. VGA and DVI inputs accept VESA standards which allows the display to be used as a computer monitor. Advanced features include aspect ratio settings, a variety of screen markers, underscan mode, blue-only mode, monochrome mode, H/V delay, and Pixel-to-Pixel mode. Completely digital 26" TFT-MegaPixel 16:9 active matrix LCD system with over 3.1 million pixels 1366 x 768 resolution 450 cd/m2 brightness 800:1 contrast ratio 178° all-around viewing angle Multi-Format Compatibility: Composite Video (NTSC/PAL Auto-Detect) S-Video (NTSC/PAL Auto-Detect) YPbPr (525, 625, 720, 1080-line interlaced and progressive formats) HDSDI (525, 625, 720, 1080-line interlaced and progressive formats) VGA DVI End-to-End Digital Signal Processing using 10-bit A/D conversion with 4x oversampling, 5-line super-adaptive 2D comb filtering, and our formulated motion adaptive interpolation for interlaced images Underscan mode, blue-only mode, monochrome mode, H/V delay, screen markers, internal color bars, etc. Two user-assignable function buttons on the front-panel allow quick access to numerous settings and features 3 LED Tally (Yellow, Red, Green) Includes VESA adapter plate
Description
Marshall Electronics, Inc. High Definition 26" LCD Monitor with all Digital/Analog HD/SD inputs and Advanced Function Features The V-R261P-AFHD is a 26" widescreen high definition LCD monitor featuring our completely digital TFT-MegaPixel active matrix LCD platform. The V-R261P-AFHD is an excellent Broadcast and Multimedia monitor, making it an ideal lightweight replacement for CRTs used in professional video and industrial applications. This monitor is also a great option for educational, worship, and government institutions. Emulation of SMPTE-C/EBU color and adjustable color temperature allow for accurate representation. Our proprietary digital signal processing features 10-bit A/D conversion of all analog signals, with 4X oversampling and 5-line super-adaptive 2D comb filtering of composite signals. Deinterlacing is performed using our formulated algorithms with motion adaptive interpolation. Multi-format compatibility accommodates virtually all video formats including NTSC/PAL, 480i/p, 720p, and 1080i/p standards. VGA and DVI inputs accept VESA standards which allows the display to be used as a computer monitor. Advanced features include aspect ratio settings, a variety of screen markers, underscan mode, blue-only mode, monochrome mode, H/V delay, and Pixel-to-Pixel mode. Completely digital 26" TFT-MegaPixel 16:9 active matrix LCD system with over 3.1 million pixels 1366 x 768 resolution 450 cd/m2 brightness 800:1 contrast ratio 178° all-around viewing angle Multi-Format Compatibility: Composite Video (NTSC/PAL Auto-Detect) S-Video (NTSC/PAL Auto-Detect) YPbPr (525, 625, 720, 1080-line interlaced and progressive formats) HDSDI (525, 625, 720, 1080-line interlaced and progressive formats) VGA DVI End-to-End Digital Signal Processing using 10-bit A/D conversion with 4x oversampling, 5-line super-adaptive 2D comb filtering, and our formulated motion adaptive interpolation for interlaced images Underscan mode, blue-only mode, monochrome mode, H/V delay, screen markers, internal color bars, etc. Two user-assignable function buttons on the front-panel allow quick access to numerous settings and features 3 LED Tally (Yellow, Red, Green) Includes VESA adapter plate

Suppliers

Company
Product
Description
Supplier Links
26
Broomall, PA, USA
26" Widescreen High Definition LCD Monitor
V-R261P-AFHD
26" Widescreen High Definition LCD Monitor V-R261P-AFHD
Marshall Electronics, Inc. High Definition 26" LCD Monitor with all Digital/Analog HD/SD inputs and Advanced Function Features The V-R261P-AFHD is a 26" widescreen high definition LCD monitor featuring our completely digital TFT-MegaPixel active matrix LCD platform. The V-R261P-AFHD is an excellent Broadcast and Multimedia monitor, making it an ideal lightweight replacement for CRTs used in professional video and industrial applications. This monitor is also a great option for educational, worship, and government institutions. Emulation of SMPTE-C/EBU color and adjustable color temperature allow for accurate representation. Our proprietary digital signal processing features 10-bit A/D conversion of all analog signals, with 4X oversampling and 5-line super-adaptive 2D comb filtering of composite signals. Deinterlacing is performed using our formulated algorithms with motion adaptive interpolation. Multi-format compatibility accommodates virtually all video formats including NTSC/PAL, 480i/p, 720p, and 1080i/p standards. VGA and DVI inputs accept VESA standards which allows the display to be used as a computer monitor. Advanced features include aspect ratio settings, a variety of screen markers, underscan mode, blue-only mode, monochrome mode, H/V delay, and Pixel-to-Pixel mode. Completely digital 26" TFT-MegaPixel 16:9 active matrix LCD system with over 3.1 million pixels 1366 x 768 resolution 450 cd/m2 brightness 800:1 contrast ratio 178° all-around viewing angle Multi-Format Compatibility: Composite Video (NTSC/PAL Auto-Detect) S-Video (NTSC/PAL Auto-Detect) YPbPr (525, 625, 720, 1080-line interlaced and progressive formats) HDSDI (525, 625, 720, 1080-line interlaced and progressive formats) VGA DVI End-to-End Digital Signal Processing using 10-bit A/D conversion with 4x oversampling, 5-line super-adaptive 2D comb filtering, and our formulated motion adaptive interpolation for interlaced images Underscan mode, blue-only mode, monochrome mode, H/V delay, screen markers, internal color bars, etc. Two user-assignable function buttons on the front-panel allow quick access to numerous settings and features 3 LED Tally (Yellow, Red, Green) Includes VESA adapter plate

Marshall Electronics, Inc.

High Definition 26" LCD Monitor with all Digital/Analog HD/SD inputs and Advanced Function Features

The V-R261P-AFHD is a 26" widescreen high definition LCD monitor featuring our completely digital TFT-MegaPixel active matrix LCD platform. The V-R261P-AFHD is an excellent Broadcast and Multimedia monitor, making it an ideal lightweight replacement for CRTs used in professional video and industrial applications. This monitor is also a great option for educational, worship, and government institutions. Emulation of SMPTE-C/EBU color and adjustable color temperature allow for accurate representation. Our proprietary digital signal processing features 10-bit A/D conversion of all analog signals, with 4X oversampling and 5-line super-adaptive 2D comb filtering of composite signals. Deinterlacing is performed using our formulated algorithms with motion adaptive interpolation. Multi-format compatibility accommodates virtually all video formats including NTSC/PAL, 480i/p, 720p, and 1080i/p standards. VGA and DVI inputs accept VESA standards which allows the display to be used as a computer monitor. Advanced features include aspect ratio settings, a variety of screen markers, underscan mode, blue-only mode, monochrome mode, H/V delay, and Pixel-to-Pixel mode.

  • Completely digital 26" TFT-MegaPixel 16:9 active matrix LCD system
  • with over 3.1 million pixels
  • 1366 x 768 resolution
  • 450 cd/m2 brightness
  • 800:1 contrast ratio
  • 178° all-around viewing angle
  • Multi-Format Compatibility:
  • Composite Video (NTSC/PAL Auto-Detect)
  • S-Video (NTSC/PAL Auto-Detect)
  • YPbPr (525, 625, 720, 1080-line interlaced and progressive formats)
  • HDSDI (525, 625, 720, 1080-line interlaced and progressive formats)
  • VGA
  • DVI
  • End-to-End Digital Signal Processing using 10-bit A/D conversion with 4x oversampling, 5-line super-adaptive 2D comb filtering, and our formulated motion adaptive interpolation for interlaced images
  • Underscan mode, blue-only mode, monochrome mode, H/V delay, screen markers, internal color bars, etc.
  • Two user-assignable function buttons on the front-panel allow quick access to numerous settings and features
  • 3 LED Tally (Yellow, Red, Green)
  • Includes VESA adapter plate
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-R261P-AFHD
Product Name 26" Widescreen High Definition LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2765346 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
iVu Machine-mountable Remote Display -  - Banner Engineering Corp.
Specs
Monitor Type LCD Display
Color Color
Screen Resolution QVGA (320 x 240)
View Details
JVC Professional 46
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details