ENGINEERED FOR CONTINUOUS WASHDOWN ENVIRONMENTS
Standard industrial monitors suffer premature component failure and screen degradation when subjected to harsh, frequent washdown cycles. The ST100 is engineered for continuous exposure in high-sanitization environments, operating reliably in temperatures ranging from -20°C to 60°C. Available in six display sizes—10.1", 12.1", 15.1", 17.0", 19.0", and 21.5"—with optical options including Projected Capacitive (PCAP) and 5-wire resistive touch, the ST100 provides responsive operator control in demanding conditions.
HYGIENIC SS316 STAINLESS STEEL CONSTRUCTION
Designed specifically for strict hygiene-regulated applications like food processing, cosmetics manufacturing, and water treatment, the ST100 features a front bezel crafted from premium SS316 stainless steel to deliver superior resistance against aggressive cleaning chemicals and chlorides. Its true-flat, gapless front face eliminates debris traps that promote bacterial growth, while its IP66 and IP69K ingress protection withstands high-pressure, high-temperature washdowns without moisture intrusion.
VERSATILE HDMI AND VGA CONNECTIVITY
The ST100 functions as a standalone display, allowing operations teams to replace failing monitors without forcing costly overhauls of existing control infrastructure. Featuring standard HDMI and VGA inputs, the monitor seamlessly connects to modern edge systems or legacy industrial PCs. Equipped with VESA and panel mounting options, the ST100 integrates smoothly into existing production line enclosures and arm mounts.
| OnLogic Inc. | |
|---|---|
| Product Category | Video Displays |
| Product Number | ST100 |
| Product Name | ST100 OnLogic Stainless Steel Industrial Display |
| Input Voltage Type | Uses DC Voltage |