ZGC, Inc. JVC Professional 46" 3D Monitor GD-463D10U

Description
JVC Professional 46" 3D Monitor Professional unit designed for 3D production, post production, client viewing 1920x 1080 LCD panel with Xpol® glass filter Requires only passive polarized glasses (2 pair included) Excellent color reproduction Accepts side-by-side or line-by-line 3D signal formats HDMI 1.3a interface (not compatible with 3D Blu-ray or 3D set-top box) JVC's GD463D10U is a full HD 3D LCD monitor for professional use. This advanced 46-inch monitor is only 1-1/2 inches (39mm) deep and uses JVC's unique high-quality 3D visual engine to deliver a natural, flicker-free visual experience. The GD-463D10 provides flicker-free 3D images by adopting the Xpol® polarizing filter method and battery-free passive-type circular polarizing filter glasses. Video input is compatible with industry standard line-by-line and side-by-side 3D formats. JVC's unique 3D decoder circuit translates images into the optimal Xpol® display format and displaying subtle gradations and shades of color. Primary Features of JVC's GD-463D10: At 46 inches, the GD-463D10 is a large 3D LCD monitor for professional use. JVC's unique high-quality 3D visual engine reproduces high-quality images befitting this new era of wide, high-resolution displays. The compact 1-1/2 inches (39mm) depth allows for greater flexibility in the layout of 3D visual environments. The GD-463D10 is compatible with the industry standard line-by-line and side-by-side 3D video formats via its HDMI 1.3 input. The Xpol polarizing filter method moves beyond the shutter method to provide a stable, flicker-free visual experience. Whereas the left eye and right eye information switches back and forth on a shutter glass display, the GD-463D10 always displays left and right images on the screen to offer clean, stable 3D images. The GD-463D10 includes two pairs of battery-free, light polarizing glasses. The GD-463D10's three HDMI (1.3a) input terminals are compatible with standard HD video signals, including 1080/24p, 50p, 60p, 50i and 60i. Input signals in line-by-line or side-by-side format can be displayed as 3D images (50i and 60i for side-by-side format only). Included: Stand, Remote, Passive 3D glasses (x2)
Description
JVC Professional 46" 3D Monitor Professional unit designed for 3D production, post production, client viewing 1920x 1080 LCD panel with Xpol® glass filter Requires only passive polarized glasses (2 pair included) Excellent color reproduction Accepts side-by-side or line-by-line 3D signal formats HDMI 1.3a interface (not compatible with 3D Blu-ray or 3D set-top box) JVC's GD463D10U is a full HD 3D LCD monitor for professional use. This advanced 46-inch monitor is only 1-1/2 inches (39mm) deep and uses JVC's unique high-quality 3D visual engine to deliver a natural, flicker-free visual experience. The GD-463D10 provides flicker-free 3D images by adopting the Xpol® polarizing filter method and battery-free passive-type circular polarizing filter glasses. Video input is compatible with industry standard line-by-line and side-by-side 3D formats. JVC's unique 3D decoder circuit translates images into the optimal Xpol® display format and displaying subtle gradations and shades of color. Primary Features of JVC's GD-463D10: At 46 inches, the GD-463D10 is a large 3D LCD monitor for professional use. JVC's unique high-quality 3D visual engine reproduces high-quality images befitting this new era of wide, high-resolution displays. The compact 1-1/2 inches (39mm) depth allows for greater flexibility in the layout of 3D visual environments. The GD-463D10 is compatible with the industry standard line-by-line and side-by-side 3D video formats via its HDMI 1.3 input. The Xpol polarizing filter method moves beyond the shutter method to provide a stable, flicker-free visual experience. Whereas the left eye and right eye information switches back and forth on a shutter glass display, the GD-463D10 always displays left and right images on the screen to offer clean, stable 3D images. The GD-463D10 includes two pairs of battery-free, light polarizing glasses. The GD-463D10's three HDMI (1.3a) input terminals are compatible with standard HD video signals, including 1080/24p, 50p, 60p, 50i and 60i. Input signals in line-by-line or side-by-side format can be displayed as 3D images (50i and 60i for side-by-side format only). Included: Stand, Remote, Passive 3D glasses (x2)

Suppliers

Company
Product
Description
Supplier Links
JVC Professional 46
Mountain Lakes, NJ, USA
JVC Professional 46" 3D Monitor
GD-463D10U
JVC Professional 46" 3D Monitor GD-463D10U
JVC Professional 46" 3D Monitor Professional unit designed for 3D production, post production, client viewing 1920x 1080 LCD panel with Xpol® glass filter Requires only passive polarized glasses (2 pair included) Excellent color reproduction Accepts side-by-side or line-by-line 3D signal formats HDMI 1.3a interface (not compatible with 3D Blu-ray or 3D set-top box) JVC's GD463D10U is a full HD 3D LCD monitor for professional use. This advanced 46-inch monitor is only 1-1/2 inches (39mm) deep and uses JVC's unique high-quality 3D visual engine to deliver a natural, flicker-free visual experience. The GD-463D10 provides flicker-free 3D images by adopting the Xpol® polarizing filter method and battery-free passive-type circular polarizing filter glasses. Video input is compatible with industry standard line-by-line and side-by-side 3D formats. JVC's unique 3D decoder circuit translates images into the optimal Xpol® display format and displaying subtle gradations and shades of color. Primary Features of JVC's GD-463D10: At 46 inches, the GD-463D10 is a large 3D LCD monitor for professional use. JVC's unique high-quality 3D visual engine reproduces high-quality images befitting this new era of wide, high-resolution displays. The compact 1-1/2 inches (39mm) depth allows for greater flexibility in the layout of 3D visual environments. The GD-463D10 is compatible with the industry standard line-by-line and side-by-side 3D video formats via its HDMI 1.3 input. The Xpol polarizing filter method moves beyond the shutter method to provide a stable, flicker-free visual experience. Whereas the left eye and right eye information switches back and forth on a shutter glass display, the GD-463D10 always displays left and right images on the screen to offer clean, stable 3D images. The GD-463D10 includes two pairs of battery-free, light polarizing glasses. The GD-463D10's three HDMI (1.3a) input terminals are compatible with standard HD video signals, including 1080/24p, 50p, 60p, 50i and 60i. Input signals in line-by-line or side-by-side format can be displayed as 3D images (50i and 60i for side-by-side format only). Included: Stand, Remote, Passive 3D glasses (x2)

JVC Professional 46" 3D Monitor
Professional unit designed for 3D production, post production, client viewing
1920x 1080 LCD panel with Xpol® glass filter
Requires only passive polarized glasses (2 pair included)
Excellent color reproduction
Accepts side-by-side or line-by-line 3D signal formats
HDMI 1.3a interface (not compatible with 3D Blu-ray or 3D set-top box)
JVC's GD463D10U is a full HD 3D LCD monitor for professional use. This advanced 46-inch monitor is only 1-1/2 inches (39mm) deep and uses JVC's unique high-quality 3D visual engine to deliver a natural, flicker-free visual experience.
The GD-463D10 provides flicker-free 3D images by adopting the Xpol® polarizing filter method and battery-free passive-type circular polarizing filter glasses. Video input is compatible with industry standard line-by-line and side-by-side 3D formats. JVC's unique 3D decoder circuit translates images into the optimal Xpol® display format and displaying subtle gradations and shades of color.
Primary Features of JVC's GD-463D10:
At 46 inches, the GD-463D10 is a large 3D LCD monitor for professional use. JVC's unique high-quality 3D visual engine reproduces high-quality images befitting this new era of wide, high-resolution displays. The compact 1-1/2 inches (39mm) depth allows for greater flexibility in the layout of 3D visual environments.
The GD-463D10 is compatible with the industry standard line-by-line and side-by-side 3D video formats via its HDMI 1.3 input.
The Xpol polarizing filter method moves beyond the shutter method to provide a stable, flicker-free visual experience. Whereas the left eye and right eye information switches back and forth on a shutter glass display, the GD-463D10 always displays left and right images on the screen to offer clean, stable 3D images. The GD-463D10 includes two pairs of battery-free, light polarizing glasses.
The GD-463D10's three HDMI (1.3a) input terminals are compatible with standard HD video signals, including 1080/24p, 50p, 60p, 50i and 60i. Input signals in line-by-line or side-by-side format can be displayed as 3D images (50i and 60i for side-by-side format only).
Included:
Stand, Remote, Passive 3D glasses (x2)

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Displays
Product Number GD-463D10U
Product Name JVC Professional 46" 3D Monitor
Monitor Type LCD Display
Features Audio Capabilities
Color Color
Input Types HDMI
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 204633 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
Transvideo CineMonitor HD10 3D View Classic - 917TS0045 - ZGC, Inc.
Specs
Input Types 2 x HD/SD SDI + Rck out
Screen Width 10.55 inch (268 mm)
Input Voltage Type Uses DC Voltage
View Details
Multi-Function Display - 17-inch SXGA Display System - Interface Displays & Controls
Specs
Monitor Type LCD Display
Input Types DVI; RGB; Serial Interface
Screen Resolution SXGA (1280 x 1024)
View Details