Banner Engineering Corp. iVu Machine-mountable Remote Display

Description
Overview 89 mm (3.5 in) diagonal color LCD flat-panel touch screen display Connects directly to an iVu Remote Series sensor Five cordset lengths available, ordered separately Provides remote viewing of the iVu sensor image and user interface Exceptionally wide viewing angle - 60 degrees left and 60 degrees right; 50 degrees up, and 55 degrees down Two LEDs provide feedback on the remote sensor operation - one for Power/Error, and the other indicating inspection Pass/Fail Can be safely disconnected and reconnected to a live sensor Mounting bracket and stylus included with cordset kit (ordered separately)
Datasheet
Description
Overview 89 mm (3.5 in) diagonal color LCD flat-panel touch screen display Connects directly to an iVu Remote Series sensor Five cordset lengths available, ordered separately Provides remote viewing of the iVu sensor image and user interface Exceptionally wide viewing angle - 60 degrees left and 60 degrees right; 50 degrees up, and 55 degrees down Two LEDs provide feedback on the remote sensor operation - one for Power/Error, and the other indicating inspection Pass/Fail Can be safely disconnected and reconnected to a live sensor Mounting bracket and stylus included with cordset kit (ordered separately)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
iVu Machine-mountable Remote Display -  - Banner Engineering Corp.
Minneapolis, MN, USA
iVu Machine-mountable Remote Display
iVu Machine-mountable Remote Display
Overview 89 mm (3.5 in) diagonal color LCD flat-panel touch screen display Connects directly to an iVu Remote Series sensor Five cordset lengths available, ordered separately Provides remote viewing of the iVu sensor image and user interface Exceptionally wide viewing angle - 60 degrees left and 60 degrees right; 50 degrees up, and 55 degrees down Two LEDs provide feedback on the remote sensor operation - one for Power/Error, and the other indicating inspection Pass/Fail Can be safely disconnected and reconnected to a live sensor Mounting bracket and stylus included with cordset kit (ordered separately)

Overview



  • 89 mm (3.5 in) diagonal color LCD flat-panel touch screen display
  • Connects directly to an iVu Remote Series sensor
  • Five cordset lengths available, ordered separately
  • Provides remote viewing of the iVu sensor image and user interface
  • Exceptionally wide viewing angle - 60 degrees left and 60 degrees right; 50 degrees up, and 55 degrees down
  • Two LEDs provide feedback on the remote sensor operation - one for Power/Error, and the other indicating inspection Pass/Fail
  • Can be safely disconnected and reconnected to a live sensor
  • Mounting bracket and stylus included with cordset kit (ordered separately)
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Video Displays
Product Name iVu Machine-mountable Remote Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2765348 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Beijer Electronics
Specs
Monitor Type LCD Display
Other Type/Technology Vacuum Fluorescent Display
Input Types Serial Interface
View Details
Multi-Function Display - 17-inch SXGA Display System - Interface Displays & Controls
Specs
Monitor Type LCD Display
Input Types DVI; RGB; Serial Interface
Screen Resolution SXGA (1280 x 1024)
View Details