Visual Sound, Inc. 5 Inch Active Matrix Color LCD Panel V-LCD5V-P

Description
Marshall Electronics, Inc. The V-LCD5V-P is a true high resolution 960 x 234 pixel, 5 inch LCD panel that features a switchable NTSC to VGA input. Its TFT active matrix allows a wide viewing angle. Its 210 candle luminance allo... The V-LCD5V-P is a true high resolution 960 x 234 pixel, 5 inch LCD panel that features a switchable NTSC to VGA input. Its TFT active matrix allows a wide viewing angle. Its 210 candle luminance allows this panel to deliver rich color texture even under bright lighting conditions. The VGA mode allows this unit to become a computer screen, this feature is particularly useful in multimedia and machine vision applications. Very slim and compact, it is ideal for LCD TV, digital camcorder, car navigation, video CD and other medical and industrial applications. Recommended Power Supply: V-PS12-500 (Not Included). 5 Inch Display NTSC - V-LCD5V-P and VGA 640 x 480 PAL - V-LCD5V-P-PAL and VGA 640 x 480 350 cd/m2 Brightness
Description
Marshall Electronics, Inc. The V-LCD5V-P is a true high resolution 960 x 234 pixel, 5 inch LCD panel that features a switchable NTSC to VGA input. Its TFT active matrix allows a wide viewing angle. Its 210 candle luminance allo... The V-LCD5V-P is a true high resolution 960 x 234 pixel, 5 inch LCD panel that features a switchable NTSC to VGA input. Its TFT active matrix allows a wide viewing angle. Its 210 candle luminance allows this panel to deliver rich color texture even under bright lighting conditions. The VGA mode allows this unit to become a computer screen, this feature is particularly useful in multimedia and machine vision applications. Very slim and compact, it is ideal for LCD TV, digital camcorder, car navigation, video CD and other medical and industrial applications. Recommended Power Supply: V-PS12-500 (Not Included). 5 Inch Display NTSC - V-LCD5V-P and VGA 640 x 480 PAL - V-LCD5V-P-PAL and VGA 640 x 480 350 cd/m2 Brightness

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
5 Inch Active Matrix Color LCD Panel
V-LCD5V-P
5 Inch Active Matrix Color LCD Panel V-LCD5V-P
Marshall Electronics, Inc. The V-LCD5V-P is a true high resolution 960 x 234 pixel, 5 inch LCD panel that features a switchable NTSC to VGA input. Its TFT active matrix allows a wide viewing angle. Its 210 candle luminance allo... The V-LCD5V-P is a true high resolution 960 x 234 pixel, 5 inch LCD panel that features a switchable NTSC to VGA input. Its TFT active matrix allows a wide viewing angle. Its 210 candle luminance allows this panel to deliver rich color texture even under bright lighting conditions. The VGA mode allows this unit to become a computer screen, this feature is particularly useful in multimedia and machine vision applications. Very slim and compact, it is ideal for LCD TV, digital camcorder, car navigation, video CD and other medical and industrial applications. Recommended Power Supply: V-PS12-500 (Not Included). 5 Inch Display NTSC - V-LCD5V-P and VGA 640 x 480 PAL - V-LCD5V-P-PAL and VGA 640 x 480 350 cd/m2 Brightness

Marshall Electronics, Inc.

The V-LCD5V-P is a true high resolution 960 x 234 pixel, 5 inch LCD panel that features a switchable NTSC to VGA input. Its TFT active matrix allows a wide viewing angle. Its 210 candle luminance allo...

The V-LCD5V-P is a true high resolution 960 x 234 pixel, 5 inch LCD panel that features a switchable NTSC to VGA input. Its TFT active matrix allows a wide viewing angle. Its 210 candle luminance allows this panel to deliver rich color texture even under bright lighting conditions. The VGA mode allows this unit to become a computer screen, this feature is particularly useful in multimedia and machine vision applications. Very slim and compact, it is ideal for LCD TV, digital camcorder, car navigation, video CD and other medical and industrial applications. Recommended Power Supply: V-PS12-500 (Not Included).

  • 5 Inch Display
  • NTSC - V-LCD5V-P and VGA 640 x 480
  • PAL - V-LCD5V-P-PAL and VGA 640 x 480
  • 350 cd/m2 Brightness
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-LCD5V-P
Product Name 5 Inch Active Matrix Color LCD Panel
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204611 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types VGA
Screen Resolution SVGA (800 x 600)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Input Types DVI; USB; VGA
Screen Resolution SXGA (1280 x 1024)
View Details