General Digital Corporation Sunlight Readable, Standalone / Mountable, LCD Monitor Designed for Air Traffic Control Towers and Navigation GenStar III™

Description
FEATURES Designed as Replacement for EOL (End Of Life) GenStar II Kits available to convert GenStar II 20.1" monitor to 19.0", 20.1" or 21.3" GenStar III LED backlight-based monitor Also available as a new monitor Benefits of GenStar III Extend operational and service life of GenStar II monitors after 20.1" display fails or is no longer available Customer can reclaim most of existing monitor’s enclosure and electronics Maintains compatibility with STARS infrastructure, tower video controllers, seismic qualified mounting solutions and Statement of Work Vibrant LCD’s in 3 Sizes to Suit Your Needs 19.0 inch, 1280 x 1024 resolution, ±85°/±80° H/V viewing angle 20.1 inch, 1280 x 1024 resolution, ±85°/±85° H/V viewing angle 21.3 inch, 1600 x 1200 resolution, ±89°/±89° H/V viewing angle Optical / Protective Glass 75% contrast (20.1 inch) Clear Float (19.0 inch & 21.3 inch) Vacuum deposited antireflective coatings 72 gloss mechanical etch (to reduce glare) Optically bonded to LCD (to minimize internal reflections and improve contrast in high ambient lighting conditions) LED Sunlight Readable Backlights Much lower power consumption, cost, footprint and cooling requirements than CCFL predecessor Much longer life expectancy (120,000 hours) than CCFL predecessor Cooling fans unnecessary (retained on GenStar II retrofit upgrades), resulting in noiseless operation; well below 55 dBA STARS requirement LED Backlight Controller Lower cost, improved reliability, and longer life (than GenStar II™ Intelligent Backlight Controller [IBC]) Full featured; supports most features of IBC predecessor as well as new Eliminates features not previously used by ATC operators, such as ICARUS & DAEDALUS Improved reliability and extended support Remote brightness control interface, supporting lengths up to 160 feet High Performance LCD Video Controller Compatible with all STARS-approved video controllers (x7) & video modes/timings (x9) Supports EIA-RS-343, separate, composite, Sync-on-Green video Custom firmware to support 650 ms switch time between primary and secondary video sources Ensures ATC operators can maintain airspace safety even after critical tower computer failure Rugged, All-Metal Enclosure Weighted specifically to match seismically certified STARS ceiling mounts, yokes and pedestal stands Front accessible, intuitive user control Rounded corners to promote safety Matte black finish to reduce reflections Power Supply Smaller, less expensive, PFC (new monitors only), compared to GenStar II power supply (preserved for retrofits) Field repairable; accessible without opening enclosure or voiding warranty Certifications UL60950-1 (Safety) EN 61000-4-2 (ESD) FCC 47CFR Class A Popular Options Recording of failures in non-volatile memory USB interface allowing firmware updates / changes in the field (replaces factory port) Video controllers with: HDMI, DVI, HD/SD Component, 3G/HD-SDI, SFP, DisplayPort, S-Video, NTSC and SFP
Description
FEATURES Designed as Replacement for EOL (End Of Life) GenStar II Kits available to convert GenStar II 20.1" monitor to 19.0", 20.1" or 21.3" GenStar III LED backlight-based monitor Also available as a new monitor Benefits of GenStar III Extend operational and service life of GenStar II monitors after 20.1" display fails or is no longer available Customer can reclaim most of existing monitor’s enclosure and electronics Maintains compatibility with STARS infrastructure, tower video controllers, seismic qualified mounting solutions and Statement of Work Vibrant LCD’s in 3 Sizes to Suit Your Needs 19.0 inch, 1280 x 1024 resolution, ±85°/±80° H/V viewing angle 20.1 inch, 1280 x 1024 resolution, ±85°/±85° H/V viewing angle 21.3 inch, 1600 x 1200 resolution, ±89°/±89° H/V viewing angle Optical / Protective Glass 75% contrast (20.1 inch) Clear Float (19.0 inch & 21.3 inch) Vacuum deposited antireflective coatings 72 gloss mechanical etch (to reduce glare) Optically bonded to LCD (to minimize internal reflections and improve contrast in high ambient lighting conditions) LED Sunlight Readable Backlights Much lower power consumption, cost, footprint and cooling requirements than CCFL predecessor Much longer life expectancy (120,000 hours) than CCFL predecessor Cooling fans unnecessary (retained on GenStar II retrofit upgrades), resulting in noiseless operation; well below 55 dBA STARS requirement LED Backlight Controller Lower cost, improved reliability, and longer life (than GenStar II™ Intelligent Backlight Controller [IBC]) Full featured; supports most features of IBC predecessor as well as new Eliminates features not previously used by ATC operators, such as ICARUS & DAEDALUS Improved reliability and extended support Remote brightness control interface, supporting lengths up to 160 feet High Performance LCD Video Controller Compatible with all STARS-approved video controllers (x7) & video modes/timings (x9) Supports EIA-RS-343, separate, composite, Sync-on-Green video Custom firmware to support 650 ms switch time between primary and secondary video sources Ensures ATC operators can maintain airspace safety even after critical tower computer failure Rugged, All-Metal Enclosure Weighted specifically to match seismically certified STARS ceiling mounts, yokes and pedestal stands Front accessible, intuitive user control Rounded corners to promote safety Matte black finish to reduce reflections Power Supply Smaller, less expensive, PFC (new monitors only), compared to GenStar II power supply (preserved for retrofits) Field repairable; accessible without opening enclosure or voiding warranty Certifications UL60950-1 (Safety) EN 61000-4-2 (ESD) FCC 47CFR Class A Popular Options Recording of failures in non-volatile memory USB interface allowing firmware updates / changes in the field (replaces factory port) Video controllers with: HDMI, DVI, HD/SD Component, 3G/HD-SDI, SFP, DisplayPort, S-Video, NTSC and SFP

Suppliers

Company
Product
Description
Supplier Links
Sunlight Readable, Standalone / Mountable, LCD Monitor Designed for Air Traffic Control Towers and Navigation - GenStar III™ - General Digital Corporation
South Windsor, CT, USA
Sunlight Readable, Standalone / Mountable, LCD Monitor Designed for Air Traffic Control Towers and Navigation
GenStar III™
Sunlight Readable, Standalone / Mountable, LCD Monitor Designed for Air Traffic Control Towers and Navigation GenStar III™
FEATURES Designed as Replacement for EOL (End Of Life) GenStar II Kits available to convert GenStar II 20.1" monitor to 19.0", 20.1" or 21.3" GenStar III LED backlight-based monitor Also available as a new monitor Benefits of GenStar III Extend operational and service life of GenStar II monitors after 20.1" display fails or is no longer available Customer can reclaim most of existing monitor’s enclosure and electronics Maintains compatibility with STARS infrastructure, tower video controllers, seismic qualified mounting solutions and Statement of Work Vibrant LCD’s in 3 Sizes to Suit Your Needs 19.0 inch, 1280 x 1024 resolution, ±85°/±80° H/V viewing angle 20.1 inch, 1280 x 1024 resolution, ±85°/±85° H/V viewing angle 21.3 inch, 1600 x 1200 resolution, ±89°/±89° H/V viewing angle Optical / Protective Glass 75% contrast (20.1 inch) Clear Float (19.0 inch & 21.3 inch) Vacuum deposited antireflective coatings 72 gloss mechanical etch (to reduce glare) Optically bonded to LCD (to minimize internal reflections and improve contrast in high ambient lighting conditions) LED Sunlight Readable Backlights Much lower power consumption, cost, footprint and cooling requirements than CCFL predecessor Much longer life expectancy (120,000 hours) than CCFL predecessor Cooling fans unnecessary (retained on GenStar II retrofit upgrades), resulting in noiseless operation; well below 55 dBA STARS requirement LED Backlight Controller Lower cost, improved reliability, and longer life (than GenStar II™ Intelligent Backlight Controller [IBC]) Full featured; supports most features of IBC predecessor as well as new Eliminates features not previously used by ATC operators, such as ICARUS & DAEDALUS Improved reliability and extended support Remote brightness control interface, supporting lengths up to 160 feet High Performance LCD Video Controller Compatible with all STARS-approved video controllers (x7) & video modes/timings (x9) Supports EIA-RS-343, separate, composite, Sync-on-Green video Custom firmware to support 650 ms switch time between primary and secondary video sources Ensures ATC operators can maintain airspace safety even after critical tower computer failure Rugged, All-Metal Enclosure Weighted specifically to match seismically certified STARS ceiling mounts, yokes and pedestal stands Front accessible, intuitive user control Rounded corners to promote safety Matte black finish to reduce reflections Power Supply Smaller, less expensive, PFC (new monitors only), compared to GenStar II power supply (preserved for retrofits) Field repairable; accessible without opening enclosure or voiding warranty Certifications UL60950-1 (Safety) EN 61000-4-2 (ESD) FCC 47CFR Class A Popular Options Recording of failures in non-volatile memory USB interface allowing firmware updates / changes in the field (replaces factory port) Video controllers with: HDMI, DVI, HD/SD Component, 3G/HD-SDI, SFP, DisplayPort, S-Video, NTSC and SFP

FEATURES

  • Designed as Replacement for EOL (End Of Life) GenStar II
    • Kits available to convert GenStar II 20.1" monitor to
      19.0", 20.1" or 21.3" GenStar III LED backlight-based monitor
    • Also available as a new monitor
  • Benefits of GenStar III
    • Extend operational and service life of GenStar II monitors
      after 20.1" display fails or is no longer available
    • Customer can reclaim most of existing monitor’s enclosure and electronics
    • Maintains compatibility with STARS infrastructure, tower video controllers, seismic qualified mounting solutions and Statement of Work
  • Vibrant LCD’s in 3 Sizes to Suit Your Needs
    • 19.0 inch, 1280 x 1024 resolution, ±85°/±80° H/V viewing angle
    • 20.1 inch, 1280 x 1024 resolution, ±85°/±85° H/V viewing angle
    • 21.3 inch, 1600 x 1200 resolution, ±89°/±89° H/V viewing angle
  • Optical / Protective Glass
    • 75% contrast (20.1 inch)
    • Clear Float (19.0 inch & 21.3 inch)
    • Vacuum deposited antireflective coatings
    • 72 gloss mechanical etch (to reduce glare)
    • Optically bonded to LCD (to minimize internal reflections and improve contrast in high ambient lighting conditions)
  • LED Sunlight Readable Backlights
    • Much lower power consumption, cost, footprint and cooling requirements than CCFL predecessor
    • Much longer life expectancy (120,000 hours) than CCFL predecessor
    • Cooling fans unnecessary (retained on GenStar II retrofit upgrades), resulting in noiseless operation; well below 55 dBA STARS requirement
  • LED Backlight Controller
    • Lower cost, improved reliability, and longer life (than GenStar II™ Intelligent Backlight Controller [IBC])
    • Full featured; supports most features of IBC predecessor as well as new
    • Eliminates features not previously used by ATC operators, such as ICARUS & DAEDALUS
    • Improved reliability and extended support
    • Remote brightness control interface, supporting lengths up to 160 feet
  • High Performance LCD Video Controller
    • Compatible with all STARS-approved video controllers (x7) & video modes/timings (x9)
    • Supports EIA-RS-343, separate, composite, Sync-on-Green video
    • Custom firmware to support 650 ms switch time between primary and secondary video sources
      • Ensures ATC operators can maintain airspace safety even after critical tower computer failure
  • Rugged, All-Metal Enclosure
    • Weighted specifically to match seismically certified STARS ceiling mounts, yokes and pedestal stands
    • Front accessible, intuitive user control
    • Rounded corners to promote safety
    • Matte black finish to reduce reflections
  • Power Supply
    • Smaller, less expensive, PFC (new monitors only), compared to GenStar II power supply (preserved for retrofits)
    • Field repairable; accessible without opening enclosure or voiding warranty
  • Certifications
    • UL60950-1 (Safety)
    • EN 61000-4-2 (ESD)
    • FCC 47CFR Class A
  • Popular Options
    • Recording of failures in non-volatile memory
    • USB interface allowing firmware updates / changes in the field (replaces factory port)
    • Video controllers with: HDMI, DVI, HD/SD Component, 3G/HD-SDI, SFP, DisplayPort, S-Video, NTSC and SFP
Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Video Displays
Product Number GenStar III™
Product Name Sunlight Readable, Standalone / Mountable, LCD Monitor Designed for Air Traffic Control Towers and Navigation
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
Input Types Composite; DVI; S-Video
Screen Resolution SXGA (1280 x 1024); UXGA (1600 x 1200)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 331747 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Saber Standalone 15.0
Specs
Monitor Type LCD Display
Features Picture in Picture; Ruggidized Housing; Zoom Capabilities
Color Color; Monochrome
View Details
ThinkVision T2364t 23
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; VGA; DP
View Details