The ThinkCenter Tiny-in-One 24" is a lightweight, slim monitor that comfortably manages your workspace. Equipped with a LED panel, lift and tilt stand, and DisplayPort connectivity, this monitor delivers reliable performance at an affordable price. Best of all, it supports a Tiny PC.
| Lenovo | |
|---|---|
| Product Category | Video Displays |
| Product Number | 10QYPAR1US |
| Product Name | ThinkCentre TIO 23.8" Gen3 Monitor |
| Monitor Type | LCD Display |
| Color | Color |
| Input Types | DP, 3in1 |
| Screen Resolution | 1920 x 1080 (1080p) |