Visual Sound, Inc. 10.4 Inch Active Matrix Color LCD Panel V-LCD10.4-P

Description
Marshall Electronics, Inc. The V-LCD10.4-FP is a high resolution 10.4 inch LCD panel built into a steel frame for easy wall installation. It can take either a composite NTSC video input via RCA jack, or S-Video. It has a front ... The V-LCD10.4-FP is a high resolution 10.4 inch LCD panel built into a steel frame for easy wall installation. It can take either a composite NTSC video input via RCA jack, or S-Video. It has a front mounted push-button keypad for on screen controls and a built-in audio speaker. An aluminum face plate is also available to give a finished clean installation look in any home or office security application. Identical unit also available without face plate V-LCD10.4-P. Recommended Power Supply: V-PS12-3.3 (Not Included). 10.4 Inch Display NTSC/PAL switchable via on-screen menu 200 cd/m2 Brightness
Description
Marshall Electronics, Inc. The V-LCD10.4-FP is a high resolution 10.4 inch LCD panel built into a steel frame for easy wall installation. It can take either a composite NTSC video input via RCA jack, or S-Video. It has a front ... The V-LCD10.4-FP is a high resolution 10.4 inch LCD panel built into a steel frame for easy wall installation. It can take either a composite NTSC video input via RCA jack, or S-Video. It has a front mounted push-button keypad for on screen controls and a built-in audio speaker. An aluminum face plate is also available to give a finished clean installation look in any home or office security application. Identical unit also available without face plate V-LCD10.4-P. Recommended Power Supply: V-PS12-3.3 (Not Included). 10.4 Inch Display NTSC/PAL switchable via on-screen menu 200 cd/m2 Brightness

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
10.4 Inch Active Matrix Color LCD Panel
V-LCD10.4-P
10.4 Inch Active Matrix Color LCD Panel V-LCD10.4-P
Marshall Electronics, Inc. The V-LCD10.4-FP is a high resolution 10.4 inch LCD panel built into a steel frame for easy wall installation. It can take either a composite NTSC video input via RCA jack, or S-Video. It has a front ... The V-LCD10.4-FP is a high resolution 10.4 inch LCD panel built into a steel frame for easy wall installation. It can take either a composite NTSC video input via RCA jack, or S-Video. It has a front mounted push-button keypad for on screen controls and a built-in audio speaker. An aluminum face plate is also available to give a finished clean installation look in any home or office security application. Identical unit also available without face plate V-LCD10.4-P. Recommended Power Supply: V-PS12-3.3 (Not Included). 10.4 Inch Display NTSC/PAL switchable via on-screen menu 200 cd/m2 Brightness

Marshall Electronics, Inc.

The V-LCD10.4-FP is a high resolution 10.4 inch LCD panel built into a steel frame for easy wall installation. It can take either a composite NTSC video input via RCA jack, or S-Video. It has a front ...

The V-LCD10.4-FP is a high resolution 10.4 inch LCD panel built into a steel frame for easy wall installation. It can take either a composite NTSC video input via RCA jack, or S-Video. It has a front mounted push-button keypad for on screen controls and a built-in audio speaker. An aluminum face plate is also available to give a finished clean installation look in any home or office security application. Identical unit also available without face plate V-LCD10.4-P. Recommended Power Supply: V-PS12-3.3 (Not Included).

  • 10.4 Inch Display
  • NTSC/PAL switchable via on-screen menu
  • 200 cd/m2 Brightness
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-LCD10.4-P
Product Name 10.4 Inch Active Matrix Color LCD Panel
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543615 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
6.5
Specs
Monitor Type LCD Display
Features EMI/RFI Shielding (optional feature)
Color Color
View Details
ThinkVision E24 23.8
Specs
Monitor Type LCD Display
Color Color
Input Types VGA; DP
View Details