General Digital Corporation 6.5" Display Head Assembly with a Sunlight Readable and NVIS-compatible LCD Screen 90-4065-002

Description
General Digital has designed the NEC NL10276BC13-01C 6.5" XGA display for integration of a MIL-STD-3009 Class B Type II NVIS (NVG) Switchable Backlight. This NEC display has been customized specifically for use in Military and Government applications. FEATURES 6.5 inch, 1024 X 768 resolution 7:1 Sunlight Readable Contrast Backlight Draws Less Than 3 Watts Sunlight Readable LED Backlight produces 1000+ nits Switchable Between Day / Night and NVIS Modes Fully Dimmable (~1000:1) LVDS (Low Voltage Data Signal) Selectable 8-bit or 6-bit digital signals of RGB Viewing Angle: R/L 80°/80°, U/D 80°/60° Operating Temperature: -20° C~70° C Storage Temperature: -30° C~80° C OPTIONS Custom Bezels, Enclosures HDMI Video Controller Board Optical Bonding (Display Enhancement) Antireflective or Antiglare Protective Glass Overlay Various Overlays (EMI, Heaters, Vandal Shields, More) Touch Screens (Capacitive, Resistive, Circular Polarized, More)
Description
General Digital has designed the NEC NL10276BC13-01C 6.5" XGA display for integration of a MIL-STD-3009 Class B Type II NVIS (NVG) Switchable Backlight. This NEC display has been customized specifically for use in Military and Government applications. FEATURES 6.5 inch, 1024 X 768 resolution 7:1 Sunlight Readable Contrast Backlight Draws Less Than 3 Watts Sunlight Readable LED Backlight produces 1000+ nits Switchable Between Day / Night and NVIS Modes Fully Dimmable (~1000:1) LVDS (Low Voltage Data Signal) Selectable 8-bit or 6-bit digital signals of RGB Viewing Angle: R/L 80°/80°, U/D 80°/60° Operating Temperature: -20° C~70° C Storage Temperature: -30° C~80° C OPTIONS Custom Bezels, Enclosures HDMI Video Controller Board Optical Bonding (Display Enhancement) Antireflective or Antiglare Protective Glass Overlay Various Overlays (EMI, Heaters, Vandal Shields, More) Touch Screens (Capacitive, Resistive, Circular Polarized, More)

Suppliers

Company
Product
Description
Supplier Links
6.5
South Windsor, CT, USA
6.5" Display Head Assembly with a Sunlight Readable and NVIS-compatible LCD Screen
90-4065-002
6.5" Display Head Assembly with a Sunlight Readable and NVIS-compatible LCD Screen 90-4065-002
General Digital has designed the NEC NL10276BC13-01C 6.5" XGA display for integration of a MIL-STD-3009 Class B Type II NVIS (NVG) Switchable Backlight. This NEC display has been customized specifically for use in Military and Government applications. FEATURES 6.5 inch, 1024 X 768 resolution 7:1 Sunlight Readable Contrast Backlight Draws Less Than 3 Watts Sunlight Readable LED Backlight produces 1000+ nits Switchable Between Day / Night and NVIS Modes Fully Dimmable (~1000:1) LVDS (Low Voltage Data Signal) Selectable 8-bit or 6-bit digital signals of RGB Viewing Angle: R/L 80°/80°, U/D 80°/60° Operating Temperature: -20° C~70° C Storage Temperature: -30° C~80° C OPTIONS Custom Bezels, Enclosures HDMI Video Controller Board Optical Bonding (Display Enhancement) Antireflective or Antiglare Protective Glass Overlay Various Overlays (EMI, Heaters, Vandal Shields, More) Touch Screens (Capacitive, Resistive, Circular Polarized, More)

General Digital has designed the NEC NL10276BC13-01C 6.5" XGA display for integration of a MIL-STD-3009 Class B Type II NVIS (NVG) Switchable Backlight. This NEC display has been customized specifically for use in Military and Government applications.

FEATURES

  • 6.5 inch, 1024 X 768 resolution
  • 7:1 Sunlight Readable Contrast
  • Backlight Draws Less Than 3 Watts
  • Sunlight Readable LED Backlight produces 1000+ nits
  • Switchable Between Day / Night and NVIS Modes
  • Fully Dimmable (~1000:1)
  • LVDS (Low Voltage Data Signal)
  • Selectable 8-bit or 6-bit digital signals of RGB
  • Viewing Angle: R/L 80°/80°, U/D 80°/60°
  • Operating Temperature: -20° C~70° C
  • Storage Temperature: -30° C~80° C

OPTIONS

  • Custom Bezels, Enclosures
  • HDMI Video Controller Board
  • Optical Bonding (Display Enhancement)
  • Antireflective or Antiglare Protective Glass Overlay
  • Various Overlays (EMI, Heaters, Vandal Shields, More)
  • Touch Screens (Capacitive, Resistive, Circular Polarized, More)
Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Video Displays
Product Number 90-4065-002
Product Name 6.5" Display Head Assembly with a Sunlight Readable and NVIS-compatible LCD Screen
Monitor Type LCD Display
Features EMI/RFI Shielding (optional feature)
Color Color
Input Types HDMI (optional feature); RGB
Screen Resolution 1024 x 768
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 1809036 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
Impact Solar NVIS 6.5 – 6.5
Specs
Monitor Type LCD Display
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 6.5 inch (165 mm)
View Details
 - CE-VT320-C - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Monitor Type LCD Display
Color Color
Screen Resolution 1366 x 768
View Details