Lenovo ThinkVision E24 23.8" Monitor 61B7JAR6US

Description
The black ThinkVision E24-10 monitor with tilt adjustable stand offers a clear, 23.8-inch In-Plane Switching (IPS) display of 1920x 1080 resolution, providing vivid, accurate images from a wide viewing angle. With built-in power and VGA+DP interface, it can connect to both analog and digital devices. ThinkVision E24-10 is also TUV low blue-light certified, features energy-saving white LED backlights, and is Energy-Star 7.0, EPEAT Gold, China Energy Label 2, and RoHS compliant.
Description
The black ThinkVision E24-10 monitor with tilt adjustable stand offers a clear, 23.8-inch In-Plane Switching (IPS) display of 1920x 1080 resolution, providing vivid, accurate images from a wide viewing angle. With built-in power and VGA+DP interface, it can connect to both analog and digital devices. ThinkVision E24-10 is also TUV low blue-light certified, features energy-saving white LED backlights, and is Energy-Star 7.0, EPEAT Gold, China Energy Label 2, and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
ThinkVision E24 23.8
Morrisville, NC, USA
ThinkVision E24 23.8" Monitor
61B7JAR6US
ThinkVision E24 23.8" Monitor 61B7JAR6US
The black ThinkVision E24-10 monitor with tilt adjustable stand offers a clear, 23.8-inch In-Plane Switching (IPS) display of 1920x 1080 resolution, providing vivid, accurate images from a wide viewing angle. With built-in power and VGA+DP interface, it can connect to both analog and digital devices. ThinkVision E24-10 is also TUV low blue-light certified, features energy-saving white LED backlights, and is Energy-Star 7.0, EPEAT Gold, China Energy Label 2, and RoHS compliant.

The black ThinkVision E24-10 monitor with tilt adjustable stand offers a clear, 23.8-inch In-Plane Switching (IPS) display of 1920x 1080 resolution, providing vivid, accurate images from a wide viewing angle. With built-in power and VGA+DP interface, it can connect to both analog and digital devices. ThinkVision E24-10 is also TUV low blue-light certified, features energy-saving white LED backlights, and is Energy-Star 7.0, EPEAT Gold, China Energy Label 2, and RoHS compliant.

Supplier's Site

Technical Specifications

  Lenovo
Product Category Video Displays
Product Number 61B7JAR6US
Product Name ThinkVision E24 23.8" Monitor
Monitor Type LCD Display
Color Color
Input Types VGA; DP
Screen Resolution 1920 x 1080 (1080p)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540022 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
10.1
Specs
Monitor Type LCD Display
Color Color
Screen Resolution 1280x800
View Details
TFT Monitors - High Reliability - AOD150HB - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details