Visual Sound, Inc. Ultra-compact 2-way full-range system UB12Se

Description
EAW - Eastern Acoustic Works, Inc. Ultra-compact 2-way system. 5.25-in. LF/1-in. tweeter. Magnetically shielded for use with video monitors. High output high definition sound from an ultracompact enclosure. A 2-way full range system (passive LF/HF crossover) in an ultracompact vented rectangular enclosure. Includes a 5.25-inch woofer and a 3/4-inch soft dome tweeter. Magnetically shielded for use in immediate proximity to video monitors.
Description
EAW - Eastern Acoustic Works, Inc. Ultra-compact 2-way system. 5.25-in. LF/1-in. tweeter. Magnetically shielded for use with video monitors. High output high definition sound from an ultracompact enclosure. A 2-way full range system (passive LF/HF crossover) in an ultracompact vented rectangular enclosure. Includes a 5.25-inch woofer and a 3/4-inch soft dome tweeter. Magnetically shielded for use in immediate proximity to video monitors.

Suppliers

Company
Product
Description
Supplier Links
Ultra-compact 2-way full-range system - UB12Se - Visual Sound, Inc.
Broomall, PA, USA
Ultra-compact 2-way full-range system
UB12Se
Ultra-compact 2-way full-range system UB12Se
EAW - Eastern Acoustic Works, Inc. Ultra-compact 2-way system. 5.25-in. LF/1-in. tweeter. Magnetically shielded for use with video monitors. High output high definition sound from an ultracompact enclosure. A 2-way full range system (passive LF/HF crossover) in an ultracompact vented rectangular enclosure. Includes a 5.25-inch woofer and a 3/4-inch soft dome tweeter. Magnetically shielded for use in immediate proximity to video monitors.

EAW - Eastern Acoustic Works, Inc.

Ultra-compact 2-way system. 5.25-in. LF/1-in. tweeter. Magnetically shielded for use with video monitors. High output high definition sound from an ultracompact enclosure.

A 2-way full range system (passive LF/HF crossover) in an ultracompact vented rectangular enclosure. Includes a 5.25-inch woofer and a 3/4-inch soft dome tweeter. Magnetically shielded for use in immediate proximity to video monitors.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number UB12Se
Product Name Ultra-compact 2-way full-range system
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Weather-Resistant 12
Specs
Features Outdoor
Size 12.00 inch (305 mm)
View Details