Biamp Systems, Ltd. Weather-Resistant 12" Subwoofer R.5SUB

Description
The R.5SUB system is engineered to provide quality low frequency reproduction in a variety of outdoor and indoor environments. Its compact size and weather resistant properties allow for easy inclusion in a wide variety of environments. Five year limited warranty. Loudspeaker Type: Compact subwoofer, weather-resistant Operating Range: 50 Hz to 100 Hz (±3 dB) Max Input Ratings: 200W continuous, 500W program Maximum Output: 119 dB SPL / 126 dB SPL (peak) Nominal Impedance: 6 ohms Nominal -6dB Beamwidth: 360°H x 180°V Input Connection: 12 foot (4m) SJOW 16 gauge / 12 foot (4m) 5 conductor #18 gauge cable Enclosure: Rotomolded LLDPE, light grey Mounting/Rigging Provisions: (5) 3/8-16 rigging points Environmental Performance: IEC529 IP54W rating with a minimum 5-degree downward aiming angle Supplied Accessories: (1) Yoke bracket, (1) Aiming strap
Description
The R.5SUB system is engineered to provide quality low frequency reproduction in a variety of outdoor and indoor environments. Its compact size and weather resistant properties allow for easy inclusion in a wide variety of environments. Five year limited warranty. Loudspeaker Type: Compact subwoofer, weather-resistant Operating Range: 50 Hz to 100 Hz (±3 dB) Max Input Ratings: 200W continuous, 500W program Maximum Output: 119 dB SPL / 126 dB SPL (peak) Nominal Impedance: 6 ohms Nominal -6dB Beamwidth: 360°H x 180°V Input Connection: 12 foot (4m) SJOW 16 gauge / 12 foot (4m) 5 conductor #18 gauge cable Enclosure: Rotomolded LLDPE, light grey Mounting/Rigging Provisions: (5) 3/8-16 rigging points Environmental Performance: IEC529 IP54W rating with a minimum 5-degree downward aiming angle Supplied Accessories: (1) Yoke bracket, (1) Aiming strap

Suppliers

Company
Product
Description
Supplier Links
Weather-Resistant 12
Berlin, CT, USA
Weather-Resistant 12" Subwoofer
56693
Weather-Resistant 12" Subwoofer 56693
The R.5SUB system is engineered to provide quality low frequency reproduction in a variety of outdoor and indoor environments. Its compact size and weather resistant properties allow for easy inclusion in a wide variety of environments. Five year limited warranty. Loudspeaker Type: Compact subwoofer, weather-resistant Operating Range: 50 Hz to 100 Hz (±3 dB) Max Input Ratings: 200W continuous, 500W program Maximum Output: 119 dB SPL / 126 dB SPL (peak) Nominal Impedance: 6 ohms Nominal -6dB Beamwidth: 360°H x 180°V Input Connection: 12 foot (4m) SJOW 16 gauge / 12 foot (4m) 5 conductor #18 gauge cable Enclosure: Rotomolded LLDPE, light grey Mounting/Rigging Provisions: (5) 3/8-16 rigging points Environmental Performance: IEC529 IP54W rating with a minimum 5-degree downward aiming angle Supplied Accessories: (1) Yoke bracket, (1) Aiming strap

The R.5SUB system is engineered to provide quality low frequency reproduction in a variety of outdoor and indoor environments. Its compact size and weather resistant properties allow for easy inclusion in a wide variety of environments. Five year limited warranty.
Loudspeaker Type: Compact subwoofer, weather-resistant
Operating Range: 50 Hz to 100 Hz (±3 dB)
Max Input Ratings: 200W continuous, 500W program
Maximum Output: 119 dB SPL / 126 dB SPL (peak)
Nominal Impedance: 6 ohms
Nominal -6dB Beamwidth: 360°H x 180°V
Input Connection: 12 foot (4m) SJOW 16 gauge / 12 foot (4m) 5 conductor #18 gauge cable
Enclosure: Rotomolded LLDPE, light grey
Mounting/Rigging Provisions: (5) 3/8-16 rigging points
Environmental Performance: IEC529 IP54W rating with a minimum 5-degree downward aiming angle
Supplied Accessories: (1) Yoke bracket, (1) Aiming strap

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 56693
Product Name Weather-Resistant 12" Subwoofer
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speaker Drivers - 2318264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.02 inch (102 mm)
View Details
Loudspeaker - R2 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
WX 10-inch Subwoofer Driver (200 W, 4 Ω) - 10WX-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details