RS Components, Ltd. Speaker Drivers 4318692

Description
Visaton 2004 Speaker Driver
Request a Quote
Description
Visaton 2004 Speaker Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Drivers - 4318692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
4318692
Speaker Drivers 4318692
Visaton 2004 Speaker Driver

Visaton 2004 Speaker Driver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 4318692
Product Name Speaker Drivers
Size 3.07 inch (78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526960 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - 526812 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
View Details
Speaker Drivers - 512819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
Speakers - 526851 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details