Visual Sound, Inc. UniLine™ Condenser Hanging Microphone U853RU

Description
Audio-Technica U.S., Inc. Featuring Audio-Technica's UniLine™ line-cardioid element, the U853RU UniLine condenser hanging microphone is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853RU) and white (U853RWU)
Description
Audio-Technica U.S., Inc. Featuring Audio-Technica's UniLine™ line-cardioid element, the U853RU UniLine condenser hanging microphone is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853RU) and white (U853RWU)

Suppliers

Company
Product
Description
Supplier Links
UniLine™ Condenser Hanging Microphone - U853RU - Visual Sound, Inc.
Broomall, PA, USA
UniLine™ Condenser Hanging Microphone
U853RU
UniLine™ Condenser Hanging Microphone U853RU
Audio-Technica U.S., Inc. Featuring Audio-Technica's UniLine™ line-cardioid element, the U853RU UniLine condenser hanging microphone is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853RU) and white (U853RWU)

Audio-Technica U.S., Inc.

Featuring Audio-Technica's UniLine™ line-cardioid element, the U853RU UniLine condenser hanging microphone is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise.

  • Designed for suspension over choirs, instrumental groups and theater stages
  • UniLine™ polar pattern provides narrow 90° acceptance angle
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Accepts interchangeable elements to permit angle of acceptance from 90° to 360°
  • Low-profile design with low-reflectance finish for minimum visibility
  • Available in two colors: black (U853RU) and white (U853RWU)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U853RU
Product Name UniLine™ Condenser Hanging Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details