Cirrus Logic, Inc. Bottom Port Analog Microphone WM7331

Description
The WM7331 is a low-profile silicon analog microphone offering high Signal-to-Noise Ratio (SNR) and low power consumption. The device incorporates Cirrus Logic’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature, low-profile package. The compact integration of transducer and internal circuitry on a single die enables implementation with an extremely small package. The WM7331 offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations. Features High SNR (63 dB) Low variation in sensitivity ±1 dB tolerance Low current consumption (55µA) Analog output Bottom Port LGA package 2.5mm x 1.6mm x 0.9mm package size 1.6 to 3.6 V supply
Datasheet
Description
The WM7331 is a low-profile silicon analog microphone offering high Signal-to-Noise Ratio (SNR) and low power consumption. The device incorporates Cirrus Logic’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature, low-profile package. The compact integration of transducer and internal circuitry on a single die enables implementation with an extremely small package. The WM7331 offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations. Features High SNR (63 dB) Low variation in sensitivity ±1 dB tolerance Low current consumption (55µA) Analog output Bottom Port LGA package 2.5mm x 1.6mm x 0.9mm package size 1.6 to 3.6 V supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Austin, TX, USA
Bottom Port Analog Microphone
WM7331
Bottom Port Analog Microphone WM7331
The WM7331 is a low-profile silicon analog microphone offering high Signal-to-Noise Ratio (SNR) and low power consumption. The device incorporates Cirrus Logic’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature, low-profile package. The compact integration of transducer and internal circuitry on a single die enables implementation with an extremely small package. The WM7331 offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations. Features High SNR (63 dB) Low variation in sensitivity ±1 dB tolerance Low current consumption (55µA) Analog output Bottom Port LGA package 2.5mm x 1.6mm x 0.9mm package size 1.6 to 3.6 V supply

The WM7331 is a low-profile silicon analog microphone offering high Signal-to-Noise Ratio (SNR) and low power consumption. The device incorporates Cirrus Logic’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature, low-profile package. The compact integration of transducer and internal circuitry on a single die enables implementation with an extremely small package. The WM7331 offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations.

Features

  • High SNR (63 dB)
  • Low variation in sensitivity
    • ±1 dB tolerance
  • Low current consumption (55µA)
  • Analog output
  • Bottom Port LGA package
  • 2.5mm x 1.6mm x 0.9mm package size
  • 1.6 to 3.6 V supply
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Audio Microphones
Product Number WM7331
Product Name Bottom Port Analog Microphone
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
Thickness / Height 0.0354 inch (0.9000 mm)
Sensitivity -38 mV/Pa (-261997 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers