Visual Sound, Inc. Transformer-Premium Performance, 32W, 70V TLS3270

Description
Lowell Manufacturing Company TLS-3270: 70V transformer with taps at 8, 16, 32W. 4-8 ohm The 20/20 Audio Vision™ transformer series allows speakers to operate at full potential while providing a stable load to the amplifier. In a distributed speaker system, the sound is virtually the same as a transformerless direct-to-voice-coil system. For systems where transformer response under 50Hz with minimal impedance drop is required.
Description
Lowell Manufacturing Company TLS-3270: 70V transformer with taps at 8, 16, 32W. 4-8 ohm The 20/20 Audio Vision™ transformer series allows speakers to operate at full potential while providing a stable load to the amplifier. In a distributed speaker system, the sound is virtually the same as a transformerless direct-to-voice-coil system. For systems where transformer response under 50Hz with minimal impedance drop is required.

Suppliers

Company
Product
Description
Supplier Links
Transformer-Premium Performance, 32W, 70V - TLS3270 - Visual Sound, Inc.
Broomall, PA, USA
Transformer-Premium Performance, 32W, 70V
TLS3270
Transformer-Premium Performance, 32W, 70V TLS3270
Lowell Manufacturing Company TLS-3270: 70V transformer with taps at 8, 16, 32W. 4-8 ohm The 20/20 Audio Vision™ transformer series allows speakers to operate at full potential while providing a stable load to the amplifier. In a distributed speaker system, the sound is virtually the same as a transformerless direct-to-voice-coil system. For systems where transformer response under 50Hz with minimal impedance drop is required.

Lowell Manufacturing Company

TLS-3270: 70V transformer with taps at 8, 16, 32W. 4-8 ohm
The 20/20 Audio Vision™ transformer series allows speakers to operate at full potential while providing a stable load to the amplifier. In a distributed speaker system, the sound is virtually the same as a transformerless direct-to-voice-coil system. For systems where transformer response under 50Hz with minimal impedance drop is required.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TLS3270
Product Name Transformer-Premium Performance, 32W, 70V
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 730 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details