Visual Sound, Inc. Transformer-High Performance, 100W, 70V TLM10070A

Description
Lowell Manufacturing Company TLM-10070A: 70V transformer with taps at 16, 32, 64, 100W (4-8 ohm)
Description
Lowell Manufacturing Company TLM-10070A: 70V transformer with taps at 16, 32, 64, 100W (4-8 ohm)

Suppliers

Company
Product
Description
Supplier Links
Transformer-High Performance, 100W, 70V - TLM10070A - Visual Sound, Inc.
Broomall, PA, USA
Transformer-High Performance, 100W, 70V
TLM10070A
Transformer-High Performance, 100W, 70V TLM10070A
Lowell Manufacturing Company TLM-10070A: 70V transformer with taps at 16, 32, 64, 100W (4-8 ohm)

Lowell Manufacturing Company

TLM-10070A: 70V transformer with taps at 16, 32, 64, 100W (4-8 ohm)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TLM10070A
Product Name Transformer-High Performance, 100W, 70V
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
BC Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 94 dB
Resonance Frequency 1400 Hz
View Details
W3v3 10-inch Subwoofer Driver (500 W, 2 Ω) - 10W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 10.00 inch (254 mm)
View Details