JL Audio, Inc. W3v3 10-inch Subwoofer Driver (500 W, 2 Ω) 10W3v3-2

Description
This acclaimed subwoofer driver strikes an outstanding balance in power handling, enclosure requirements and excursion to deliver excellent results in medium power applications. Several exclusive JL Audio technologies and proprietary assembly techniques are applied to the 10W3v3 to enhance linearity and reliability.
Description
This acclaimed subwoofer driver strikes an outstanding balance in power handling, enclosure requirements and excursion to deliver excellent results in medium power applications. Several exclusive JL Audio technologies and proprietary assembly techniques are applied to the 10W3v3 to enhance linearity and reliability.

Suppliers

Company
Product
Description
Supplier Links
W3v3 10-inch Subwoofer Driver (500 W, 2 Ω) - 10W3v3-2 - JL Audio, Inc.
Miramar, FL, USA
W3v3 10-inch Subwoofer Driver (500 W, 2 Ω)
10W3v3-2
W3v3 10-inch Subwoofer Driver (500 W, 2 Ω) 10W3v3-2
This acclaimed subwoofer driver strikes an outstanding balance in power handling, enclosure requirements and excursion to deliver excellent results in medium power applications. Several exclusive JL Audio technologies and proprietary assembly techniques are applied to the 10W3v3 to enhance linearity and reliability.

This acclaimed subwoofer driver strikes an outstanding balance in power handling, enclosure requirements and excursion to deliver excellent results in medium power applications. Several exclusive JL Audio technologies and proprietary assembly techniques are applied to the 10W3v3 to enhance linearity and reliability.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 10W3v3-2
Product Name W3v3 10-inch Subwoofer Driver (500 W, 2 Ω)
Nominal Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526960 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Home Audio, Outdoor Speaker - Voyager 7 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details