Tymphany Corporation BC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, 4-hole square faceplate, 4 ohm BC25SC55-04

Description
Peerless Gold Tweeters (BC25SC55-04) BC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, 4-hole square faceplate, 4 ohm
Description
Peerless Gold Tweeters (BC25SC55-04) BC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, 4-hole square faceplate, 4 ohm

Suppliers

Company
Product
Description
Supplier Links
BC Tweeter, 1
Cupertino, CA, USA
BC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, 4-hole square faceplate, 4 ohm
BC25SC55-04
BC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, 4-hole square faceplate, 4 ohm BC25SC55-04
Peerless Gold Tweeters (BC25SC55-04) BC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, 4-hole square faceplate, 4 ohm

Peerless Gold Tweeters (BC25SC55-04)
BC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, 4-hole square faceplate, 4 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number BC25SC55-04
Product Name BC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, 4-hole square faceplate, 4 ohm
Nominal Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7800719 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Two-way, Pendant Loudspeaker - P60DT - Biamp Systems, Ltd.
Specs
Impedance 16 ohms
Application Loudspeaker; MusicAudio
View Details
OC Tweeter, 1
Specs
Nominal Power 25 watts
Sensitivity 94 dB
Resonance Frequency 1380 Hz
View Details
2 suppliers