Biamp Systems, Ltd. Amplifiers Tesira AMP-4350R

Description
The Tesira AMP-4350R is a digital networked, four channel amplifier. It is AVB/TSN enabled and delivers 350 watts per channel. It is rack mountable, and part of an integrated Tesira audio network. It also offers fault reporting, impedance monitoring, and optional analog failover. Four channel amplifier; 350W per channel Impedance monitoring Configurable via Tesira software Dual AVB ports Bridgeable channels Optional analog failover Optional I/O expander card slot Front panel OLED display with capacitive touch navigation Front panel control of individual and chassis-wide mutes/levels Rack mountable (2RU) CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The Tesira AMP-4350R is a digital networked, four channel amplifier. It is AVB/TSN enabled and delivers 350 watts per channel. It is rack mountable, and part of an integrated Tesira audio network. It also offers fault reporting, impedance monitoring, and optional analog failover. Four channel amplifier; 350W per channel Impedance monitoring Configurable via Tesira software Dual AVB ports Bridgeable channels Optional analog failover Optional I/O expander card slot Front panel OLED display with capacitive touch navigation Front panel control of individual and chassis-wide mutes/levels Rack mountable (2RU) CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifiers - Tesira AMP-4350R - Biamp Systems, Ltd.
Beaverton, OR, United States
The Tesira AMP-4350R is a digital networked, four channel amplifier. It is AVB/TSN enabled and delivers 350 watts per channel. It is rack mountable, and part of an integrated Tesira audio network. It also offers fault reporting, impedance monitoring, and optional analog failover. Four channel amplifier; 350W per channel Impedance monitoring Configurable via Tesira software Dual AVB ports Bridgeable channels Optional analog failover Optional I/O expander card slot Front panel OLED display with capacitive touch navigation Front panel control of individual and chassis-wide mutes/levels Rack mountable (2RU) CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty

The Tesira AMP-4350R is a digital networked, four channel amplifier. It is AVB/TSN enabled and delivers 350 watts per channel. It is rack mountable, and part of an integrated Tesira audio network. It also offers fault reporting, impedance monitoring, and optional analog failover.

  • Four channel amplifier; 350W per channel
  • Impedance monitoring
  • Configurable via Tesira software
  • Dual AVB ports
  • Bridgeable channels
  • Optional analog failover
  • Optional I/O expander card slot
  • Front panel OLED display with capacitive touch navigation
  • Front panel control of individual and chassis-wide mutes/levels
  • Rack mountable (2RU)
  • CE marked, UL listed, and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number Tesira AMP-4350R
Product Name Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Commercial Audio Mixing Amplifiers - MA30 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
View Details
Microphone Preamplifier - 426A10 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Type Preamplifier
Frequency Response 1.00E-5 MHz
Output Gain -0.1000 dB
View Details