Biamp Systems, Ltd. Commercial Audio Power Amplifiers PA2240BP

Description
The PA2240BP is a bridgeable and ultra-reliable 2-channel 100-volt power amplifier that can be used in all your big 100 volt projects. It can be configured as a 2-channel amplifier (2 x 240 watts) or it can be bridged into a 1 x 480 watts power amplifier if you need to power a big group of loudspeakers up to 480 watts. Both channels have a program and priority input with independent bass and treble tone control that guarantees an excellent sound experience, even in tough acoustical conditions. The emergency priority input can be activated by contact closure to override the program or music input. The PA2240BP operates on 230V AC and 24V DC, what makes it excel over other power amplifiers. In this way the unit can easily be used in evacuation systems compliant to the EN60849 regulation. As all the controls of the PA2240BP are located at the back panel, changes of the amplifier's settings by unauthorized or unqualified people can be prevented.
Datasheet
Description
The PA2240BP is a bridgeable and ultra-reliable 2-channel 100-volt power amplifier that can be used in all your big 100 volt projects. It can be configured as a 2-channel amplifier (2 x 240 watts) or it can be bridged into a 1 x 480 watts power amplifier if you need to power a big group of loudspeakers up to 480 watts. Both channels have a program and priority input with independent bass and treble tone control that guarantees an excellent sound experience, even in tough acoustical conditions. The emergency priority input can be activated by contact closure to override the program or music input. The PA2240BP operates on 230V AC and 24V DC, what makes it excel over other power amplifiers. In this way the unit can easily be used in evacuation systems compliant to the EN60849 regulation. As all the controls of the PA2240BP are located at the back panel, changes of the amplifier's settings by unauthorized or unqualified people can be prevented.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Power Amplifiers - PA2240BP - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Power Amplifiers
PA2240BP
Commercial Audio Power Amplifiers PA2240BP
The PA2240BP is a bridgeable and ultra-reliable 2-channel 100-volt power amplifier that can be used in all your big 100 volt projects. It can be configured as a 2-channel amplifier (2 x 240 watts) or it can be bridged into a 1 x 480 watts power amplifier if you need to power a big group of loudspeakers up to 480 watts. Both channels have a program and priority input with independent bass and treble tone control that guarantees an excellent sound experience, even in tough acoustical conditions. The emergency priority input can be activated by contact closure to override the program or music input. The PA2240BP operates on 230V AC and 24V DC, what makes it excel over other power amplifiers. In this way the unit can easily be used in evacuation systems compliant to the EN60849 regulation. As all the controls of the PA2240BP are located at the back panel, changes of the amplifier's settings by unauthorized or unqualified people can be prevented.

The PA2240BP is a bridgeable and ultra-reliable 2-channel 100-volt power amplifier that can be used in all your big 100 volt projects. It can be configured as a 2-channel amplifier (2 x 240 watts) or it can be bridged into a 1 x 480 watts power amplifier if you need to power a big group of loudspeakers up to 480 watts.

Both channels have a program and priority input with independent bass and treble tone control that guarantees an excellent sound experience, even in tough acoustical conditions. The emergency priority input can be activated by contact closure to override the program or music input.

The PA2240BP operates on 230V AC and 24V DC, what makes it excel over other power amplifiers. In this way the unit can easily be used in evacuation systems compliant to the EN60849 regulation. As all the controls of the PA2240BP are located at the back panel, changes of the amplifier's settings by unauthorized or unqualified people can be prevented.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number PA2240BP
Product Name Commercial Audio Power Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Commercial Audio Mixing Amplifiers - MA65 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 65 watts
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details