Visual Sound, Inc. D-LITE Series Loudspeaker Sub 118

Description
Dynacord DYNACORD's SUB 118 is a vented direct radiating cabinet, equipped with the high-power DYNACORD LFS 18700 transducer. The new patented High-Speed-Laminar-V ent system shows significantly less distortion and lower air noise at low frequencies than common vented cabinets. The SUB 118 contains a passive filter that suppresses high frequencies. Appropriate full range cabinets, e.g. DYNACORD's D15- 3, can therefore be directly connected in parallel to the SUB 118 if an extended bass reproduction is required. You just have to connect the SUB 118 and the full range cabinet with a regular Speakon cable. The cabinet is equipped with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltage of the transducer and simulates the thermal behaviour of the woofer's voice coil. In case of potential thermal overload the power applied to the speaker is reduced to a safe level. Extremely powerful amps can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits "soft" switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperature has reached a safe value. The SUB 118 cabinet is made of 18mm birch plywood. All corner joints and braces are grooved and glued. The cabinet's surface is painted with a 2-K lacquer finish. The acoustic foam front on a powder coated steel grille protects the SUB 118 against damage during transport and bad environmental conditions. The connector panel uses two 4-pole Speakon connectors (INPUT/THRU) for a safe connection and easy daisy-chaining to other cabinets. The pin assignment is 1+/1-. Pins 2+ and 2- are also connected between the two Speakon connectors. A recessed pole-mount flange allows easy speaker-on-a-stick applications. Please always take care that every speaker stack has been mechanically secured against accidental falling down. Please always consult a certified structural engineer for correct and safe setup methods. The cabinet is equipped with eight large rubber feet. Four handles and four heavy-duty castors on the rear side guarantee easy and safe transport.
Description
Dynacord DYNACORD's SUB 118 is a vented direct radiating cabinet, equipped with the high-power DYNACORD LFS 18700 transducer. The new patented High-Speed-Laminar-V ent system shows significantly less distortion and lower air noise at low frequencies than common vented cabinets. The SUB 118 contains a passive filter that suppresses high frequencies. Appropriate full range cabinets, e.g. DYNACORD's D15- 3, can therefore be directly connected in parallel to the SUB 118 if an extended bass reproduction is required. You just have to connect the SUB 118 and the full range cabinet with a regular Speakon cable. The cabinet is equipped with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltage of the transducer and simulates the thermal behaviour of the woofer's voice coil. In case of potential thermal overload the power applied to the speaker is reduced to a safe level. Extremely powerful amps can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits "soft" switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperature has reached a safe value. The SUB 118 cabinet is made of 18mm birch plywood. All corner joints and braces are grooved and glued. The cabinet's surface is painted with a 2-K lacquer finish. The acoustic foam front on a powder coated steel grille protects the SUB 118 against damage during transport and bad environmental conditions. The connector panel uses two 4-pole Speakon connectors (INPUT/THRU) for a safe connection and easy daisy-chaining to other cabinets. The pin assignment is 1+/1-. Pins 2+ and 2- are also connected between the two Speakon connectors. A recessed pole-mount flange allows easy speaker-on-a-stick applications. Please always take care that every speaker stack has been mechanically secured against accidental falling down. Please always consult a certified structural engineer for correct and safe setup methods. The cabinet is equipped with eight large rubber feet. Four handles and four heavy-duty castors on the rear side guarantee easy and safe transport.

Suppliers

Company
Product
Description
Supplier Links
D-LITE Series Loudspeaker - Sub 118 - Visual Sound, Inc.
Broomall, PA, USA
D-LITE Series Loudspeaker
Sub 118
D-LITE Series Loudspeaker Sub 118
Dynacord DYNACORD's SUB 118 is a vented direct radiating cabinet, equipped with the high-power DYNACORD LFS 18700 transducer. The new patented High-Speed-Laminar-V ent system shows significantly less distortion and lower air noise at low frequencies than common vented cabinets. The SUB 118 contains a passive filter that suppresses high frequencies. Appropriate full range cabinets, e.g. DYNACORD's D15- 3, can therefore be directly connected in parallel to the SUB 118 if an extended bass reproduction is required. You just have to connect the SUB 118 and the full range cabinet with a regular Speakon cable. The cabinet is equipped with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltage of the transducer and simulates the thermal behaviour of the woofer's voice coil. In case of potential thermal overload the power applied to the speaker is reduced to a safe level. Extremely powerful amps can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits "soft" switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperature has reached a safe value. The SUB 118 cabinet is made of 18mm birch plywood. All corner joints and braces are grooved and glued. The cabinet's surface is painted with a 2-K lacquer finish. The acoustic foam front on a powder coated steel grille protects the SUB 118 against damage during transport and bad environmental conditions. The connector panel uses two 4-pole Speakon connectors (INPUT/THRU) for a safe connection and easy daisy-chaining to other cabinets. The pin assignment is 1+/1-. Pins 2+ and 2- are also connected between the two Speakon connectors. A recessed pole-mount flange allows easy speaker-on-a-stick applications. Please always take care that every speaker stack has been mechanically secured against accidental falling down. Please always consult a certified structural engineer for correct and safe setup methods. The cabinet is equipped with eight large rubber feet. Four handles and four heavy-duty castors on the rear side guarantee easy and safe transport.

Dynacord

DYNACORD's SUB 118 is a vented direct radiating cabinet, equipped with the high-power DYNACORD LFS 18700 transducer. The new patented High-Speed-Laminar-Vent system shows significantly less distortion and lower air noise at low frequencies than common vented cabinets. The SUB 118 contains a passive filter that suppresses high frequencies. Appropriate full range cabinets, e.g. DYNACORD's D15- 3, can therefore be directly connected in parallel to the SUB 118 if an extended bass reproduction is required. You just have to connect the SUB 118 and the full range cabinet with a regular Speakon cable. The cabinet is equipped with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltage of the transducer and simulates the thermal behaviour of the woofer's voice coil. In case of potential thermal overload the power applied to the speaker is reduced to a safe level. Extremely powerful amps can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits "soft" switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperature has reached a safe value. The SUB 118 cabinet is made of 18mm birch plywood. All corner joints and braces are grooved and glued. The cabinet's surface is painted with a 2-K lacquer finish. The acoustic foam front on a powder coated steel grille protects the SUB 118 against damage during transport and bad environmental conditions. The connector panel uses two 4-pole Speakon connectors (INPUT/THRU) for a safe connection and easy daisy-chaining to other cabinets. The pin assignment is 1+/1-. Pins 2+ and 2- are also connected between the two Speakon connectors. A recessed pole-mount flange allows easy speaker-on-a-stick applications.
Please always take care that every speaker stack has been mechanically secured against accidental falling down. Please always consult a certified structural engineer for correct and safe setup methods.
The cabinet is equipped with eight large rubber feet. Four handles and four heavy-duty castors on the rear side guarantee easy and safe transport.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sub 118
Product Name D-LITE Series Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 3643385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
ESW-C8 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 36 to 180 Hz
Weight 7256.24 g (256.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details