Audio Products International Corp. ESW-C8 Subwoofer

Description
Deep bass thunder adds a new dimension to your music, games and movies. The ESW-C8 subwoofer provides the power you've been missing. With 240 watts, you'll hear and feel bass the way it's meant to be experienced. An 8-inch woofer with Ribbed Elliptical Surround brings music, games and movie effects to life 240 Watts peak power for accurate reproduction of movie and music soundtracks ESW-C8 delivers tight, powerful bass response, adding excitement to your favorite music, games and movies. This hard-hitter delivers a whopping 240 watts of power. The ESW-C8 with its great looks adds class to any room but with the way it performs, it only looks tame.
Datasheet
Description
Deep bass thunder adds a new dimension to your music, games and movies. The ESW-C8 subwoofer provides the power you've been missing. With 240 watts, you'll hear and feel bass the way it's meant to be experienced. An 8-inch woofer with Ribbed Elliptical Surround brings music, games and movie effects to life 240 Watts peak power for accurate reproduction of movie and music soundtracks ESW-C8 delivers tight, powerful bass response, adding excitement to your favorite music, games and movies. This hard-hitter delivers a whopping 240 watts of power. The ESW-C8 with its great looks adds class to any room but with the way it performs, it only looks tame.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESW-C8 Subwoofer -  - Audio Products International Corp.
Scarborough, Ontario, Canada
ESW-C8 Subwoofer
ESW-C8 Subwoofer
Deep bass thunder adds a new dimension to your music, games and movies. The ESW-C8 subwoofer provides the power you've been missing. With 240 watts, you'll hear and feel bass the way it's meant to be experienced. An 8-inch woofer with Ribbed Elliptical Surround brings music, games and movie effects to life 240 Watts peak power for accurate reproduction of movie and music soundtracks ESW-C8 delivers tight, powerful bass response, adding excitement to your favorite music, games and movies. This hard-hitter delivers a whopping 240 watts of power. The ESW-C8 with its great looks adds class to any room but with the way it performs, it only looks tame.

Deep bass thunder adds a new dimension to your music, games and movies. The ESW-C8 subwoofer provides the power you've been missing. With 240 watts, you'll hear and feel bass the way it's meant to be experienced.

  • An 8-inch woofer with Ribbed Elliptical Surround brings music, games and movie effects to life
  • 240 Watts peak power for accurate reproduction of movie and music soundtracks

ESW-C8 delivers tight, powerful bass response, adding excitement to your favorite music, games and movies. This hard-hitter delivers a whopping 240 watts of power. The ESW-C8 with its great looks adds class to any room but with the way it performs, it only looks tame.

Supplier's Site Datasheet

Technical Specifications

  Audio Products International Corp.
Product Category Speakers
Product Name ESW-C8 Subwoofer
Frequency Response 36 to 180 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
S-Series Dual 15
Specs
SPL 127 dB
Nominal Power 400 watts
Sensitivity 97 dB
View Details
Speakers - FSL-1830R06-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 31 Hz
View Details