Visual Sound, Inc. 2-Way High Power Mid/High Complex Conic Loudspeakers CoEntrant CDT-2 M/H Driver with 3" Throat STX5M2

Description
Renkus-Heinz, Inc.. All ST5M2R PowerNet loudspeakers are RHAON empowered for flexible analog and digital signal distribution and loudspeaker management and control over a CAT 5 Ethernet network. The new self-powered PowerNet ST5M2R and non-powered STX5M2 Series loudspeakers unite advanced technology and application-driven engineering to bring live sound closer to the ultimate reference point: reality. Patented CoEntrant M/H transducers, Class D Digital Bi- Amplification and unique innovations such as our Complex Conic Horns combine to deliver natural sounding music and intelligible speech. Wherever audiences and operators demand superior performance and ease of use, ST/STX loudspeakers are the choice for transparent, reference quality performance.
Description
Renkus-Heinz, Inc.. All ST5M2R PowerNet loudspeakers are RHAON empowered for flexible analog and digital signal distribution and loudspeaker management and control over a CAT 5 Ethernet network. The new self-powered PowerNet ST5M2R and non-powered STX5M2 Series loudspeakers unite advanced technology and application-driven engineering to bring live sound closer to the ultimate reference point: reality. Patented CoEntrant M/H transducers, Class D Digital Bi- Amplification and unique innovations such as our Complex Conic Horns combine to deliver natural sounding music and intelligible speech. Wherever audiences and operators demand superior performance and ease of use, ST/STX loudspeakers are the choice for transparent, reference quality performance.

Suppliers

Company
Product
Description
Supplier Links
2-Way High Power Mid/High Complex Conic Loudspeakers CoEntrant CDT-2 M/H Driver with 3
Broomall, PA, USA
2-Way High Power Mid/High Complex Conic Loudspeakers CoEntrant CDT-2 M/H Driver with 3" Throat
STX5M2
2-Way High Power Mid/High Complex Conic Loudspeakers CoEntrant CDT-2 M/H Driver with 3" Throat STX5M2
Renkus-Heinz, Inc.. All ST5M2R PowerNet loudspeakers are RHAON empowered for flexible analog and digital signal distribution and loudspeaker management and control over a CAT 5 Ethernet network. The new self-powered PowerNet ST5M2R and non-powered STX5M2 Series loudspeakers unite advanced technology and application-driven engineering to bring live sound closer to the ultimate reference point: reality. Patented CoEntrant M/H transducers, Class D Digital Bi- Amplification and unique innovations such as our Complex Conic Horns combine to deliver natural sounding music and intelligible speech. Wherever audiences and operators demand superior performance and ease of use, ST/STX loudspeakers are the choice for transparent, reference quality performance.

Renkus-Heinz, Inc..

All ST5M2R PowerNet loudspeakers are RHAON empowered for flexible analog and digital signal distribution and loudspeaker management and control over a CAT 5 Ethernet network.

The new self-powered PowerNet ST5M2R and non-powered STX5M2 Series loudspeakers unite advanced technology and application-driven engineering to bring live sound closer to the ultimate reference point: reality. Patented CoEntrant M/H transducers, Class D Digital Bi- Amplification and unique innovations such as our Complex Conic Horns combine to deliver natural sounding music and intelligible speech. Wherever audiences and operators demand superior performance and ease of use, ST/STX loudspeakers are the choice for transparent, reference quality performance.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number STX5M2
Product Name 2-Way High Power Mid/High Complex Conic Loudspeakers CoEntrant CDT-2 M/H Driver with 3" Throat
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.08 inch (129 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1198-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 450 Hz
View Details